EN
  • EN
  • DE

ADUM1246ARZ

Part No ADUM1246ARZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 2CH GP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 38 Weeks
Features General Purpose Digital Isolator 3000Vrms Channel 2Mbps 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADUM1246
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 98
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911059-ADUM1246ARZ
Ultra Librarian 3D Model Ultra Librarian ADUM1246ARZ CAD Model

Description

ADUM1246ARZ Digital Isolator by Analog Devices Inc.

The ADUM1246ARZ is a high-performance, dual-channel digital isolator designed and manufactured by Analog Devices Inc., a leader in the field of high-performance semiconductors. This component provides robust isolation for digital signals, ensuring that electronic devices operate safely and effectively in environments where electrical isolation is required.

Key Features

  • High Data Rates: Supports data rates up to 150 Mbps, making it suitable for high-speed digital interfacing.
  • Robust Isolation: Offers an isolation voltage of 2500 Vrms for 60 seconds, providing reliable protection against high voltage transients.
  • Low Power Consumption: Features low power operation, with a typical quiescent current of only 1.7 mA per channel at 5 V, contributing to energy-efficient designs.
  • High Integration: Integrates two independent isolator channels in a single package, saving space on the PCB and simplifying design.
  • Wide Temperature Range: Operates over a wide temperature range from -40°C to +125°C, ensuring stable performance in a variety of environments.

Applications

  • Industrial automation and control systems
  • Isolated SPI interfaces
  • Medical equipment with stringent safety requirements
  • Power supply monitoring and control
  • Isolated sensor interfaces

Package and Quality

The ADUM1246ARZ comes in an RoHS-compliant, 8-lead SOIC package that is compact and suitable for surface-mount technology (SMT), making it easy to integrate into various circuit designs. Analog Devices Inc. ensures that this isolator meets high-quality standards, providing reliable performance for critical applications.

Conclusion

With its combination of high-speed data transfer, robust electrical isolation, low power consumption, and compact form factor, the ADUM1246ARZ from Analog Devices Inc. represents an excellent choice for designers who require reliable isolation in their digital communication systems. Its suitability for a wide range of applications, from industrial to medical, underscores its versatility and the commitment of Analog Devices Inc. to providing advanced solutions for complex electronic challenges.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.2133
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4395 $50.6370
15+ $6.9247 $103.8705
23+ $6.7083 $154.2909
31+ $6.4919 $201.2489
40+ $6.2755 $251.0200
54+ $5.6263 $303.8202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess