EN
  • EN
  • DE

MTA16ATF4G64AZ-3G2

Part No MTA16ATF4G64AZ-3G2
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4-3200AA 4Gx64 UDIMM 2RX8 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 945943-MTA16ATF4G64AZ-3G2
Series *
Ultra Librarian 3D Model Ultra Librarian MTA16ATF4G64AZ-3G2 CAD Model

Description

The Micron MTA16ATF4G64AZ-3G2 is a 32GB (4Gx64) DDR4-3200 Unbuffered DIMM (UDIMM). This memory module is designed for desktop computers and workstations that require high capacity and high-speed memory. Its unbuffered design offers a balance between performance and affordability.

Applications:

  • High-performance desktops
  • Workstations
  • Gaming PCs
  • Content creation
  • General computing

Features:

  • 32GB capacity
  • DDR4-3200 (PC4-25600) speed
  • Unbuffered DIMM (UDIMM)
  • 288-pin DIMM
  • 1.2V operating voltage
  • CL22 latency

Benefits:

  • High capacity for running multiple applications and handling large datasets
  • Fast data transfer rates improve system performance
  • Low voltage operation reduces power consumption
  • Easy to install in compatible systems
  • Cost-effective solution for high-capacity memory

Additional Details:

The MTA16ATF4G64AZ-3G2 operates at a speed of 3200MHz, providing fast data transfer rates for demanding applications. The 1.2V operating voltage reduces power consumption, contributing to energy savings and lower operating costs. The 288-pin DIMM form factor ensures compatibility with a wide range of motherboards designed for DDR4 memory. Its CL22 latency indicates the delay between the time data is requested and the time it is available, affecting overall system responsiveness.

The 32GB capacity allows for running multiple applications simultaneously and handling large datasets without performance degradation. The high-speed DDR4-3200 interface enhances overall system performance by reducing memory bottlenecks. The unbuffered design offers a direct connection between the memory and the memory controller, improving speed and responsiveness. The MTA16ATF4G64AZ-3G2 is an excellent choice for users seeking a combination of high capacity and speed in their memory modules. The 4Gx64 configuration refers to the organization of the memory chips on the module, impacting its performance characteristics.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess