EN
  • EN
  • DE

ADUM121N1WBRZ

Part No ADUM121N1WBRZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description 3.0 kV rms, Dual-Channel Digital Isolators | DGTL ISO 3KV 2CH GEN PURP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Minimum) 75kV/μs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Maximum) 13ns, 13ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time 2.5ns, 2.5ns
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADUM121
Manufacturer Pack Quantity 98
MSL Level 3 (168 Hours)
Win Source Part Number 1142451-ADUM121N1WBRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM121N1WBRZ CAD Model

Description

ADUM121N1WBRZ - Digital Isolator from Analog Devices Inc.

The ADUM121N1WBRZ is a cutting-edge digital isolator manufactured by Analog Devices Inc., designed to offer reliable signal isolation in a variety of electronic applications. This component is part of Analog Devices' iCoupler® family, which utilizes patented chip-scale transformer technology to achieve isolation. The ADUM121N1WBRZ ensures that electronic signals are transferred accurately across isolation barriers, safeguarding sensitive components from potentially hazardous voltages and currents.

Featuring two independent isolation channels, this digital isolator supports a unidirectional data flow, making it an ideal choice for applications where data integrity and isolation are of paramount importance. Each channel is capable of transmitting data at rates up to 1 Mbps, providing a combination of high-speed performance with robust isolation capabilities.

The ADUM121N1WBRZ operates within a wide supply voltage range of 2.7V to 5.5V, accommodating various logic levels and making it suitable for interfacing with both low-voltage and standard digital circuits. Its low power consumption is particularly beneficial for energy-sensitive designs, ensuring efficiency without compromising on isolation performance.

Housed in a compact, surface-mount 8-SOIC (0.154", 3.90mm Width) package, the ADUM121N1WBRZ is designed for space-constrained applications. The small footprint allows for a minimal impact on overall design size, while still providing the necessary isolation for circuit protection and noise immunity.

Key features of the ADUM121N1WBRZ include high-temperature operation, with a range of -40°C to +125°C, making it suitable for use in harsh environments. The device also boasts a high common-mode transient immunity of >25 kV/µs, ensuring stability and reliable performance in the presence of fast voltage transients. Additionally, it is certified to meet stringent safety standards, including UL, CSA, VDE, and CQC, providing assurance of its safety and reliability.

In summary, the ADUM121N1WBRZ from Analog Devices Inc. is a high-performance digital isolator that offers excellent data integrity, low power consumption, and robust isolation for a wide range of industrial, medical, and consumer applications. Its compact form factor and compliance with international safety standards make it a versatile and trustworthy choice for designers looking to enhance the safety and performance of their systems.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.4403
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5082 $52.6230
35+ $2.8785 $100.7475
54+ $2.7886 $150.5844
75+ $2.6986 $202.3950
96+ $2.6087 $250.4352
129+ $2.3388 $301.7052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess