EN
  • EN
  • DE

ADUM1201WURZ-RL7

Part No ADUM1201WURZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Dual-Channel Digital Isolators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Reel - TR
Technology Magnetic Coupling
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 50ns, 50ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1142446-ADUM1201WURZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM1201
Introduction Date December 04, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM1201WURZ-RL7 CAD Model

Description

The ADUM1201WURZ-RL7 is a cutting-edge digital isolator from Analog Devices Inc., designed to offer superior performance and reliability for a wide range of applications. This component is a part of the ADuM1201 series, which has been engineered to provide bidirectional data communication across isolation barriers.

With its dual-channel configuration, the ADUM1201WURZ-RL7 allows for simultaneous signal transfer in both directions, making it an ideal choice for applications that require high-speed data exchange. This product utilizes Analog Devices' proprietary iCoupler technology, which employs magnetic coupling to achieve isolation, ensuring robust protection against high voltage transients and noise.

Key Features:

  • Isolation Voltage: The ADUM1201WURZ-RL7 offers an impressive isolation voltage of 2500 Vrms, providing a high degree of protection for sensitive electronic circuits.
  • Data Rate: With a data rate of up to 10 Mbps, this digital isolator can handle high-speed data transmission without compromising signal integrity.
  • Channels: It features two independent isolation channels, which can operate in both forward and reverse directions.
  • Supply Voltage: This component operates within a supply voltage range of 2.7 V to 5.5 V, making it versatile for various power environments.
  • Temperature Range: The device is designed to perform reliably over an industrial temperature range of -40°C to +105°C.
  • Package: The ADUM1201WURZ-RL7 comes in a compact 8-lead SOIC package, which is suitable for space-constrained applications.
  • Regulatory Approvals: It meets regulatory approvals, including UL, CSA, and IEC, ensuring compliance with global industry standards for safety and quality.

Applications for this digital isolator include but are not limited to industrial automation, data acquisition systems, and communication interfaces where electrical isolation is mandatory. Its robust design and high-speed capabilities make the ADUM1201WURZ-RL7 a reliable and efficient solution for isolating digital signals and protecting against electrical hazards.

As a product of Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits, the ADUM1201WURZ-RL7 is backed by the company's commitment to innovation, quality, and excellence.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5972 $50.3748
20+ $5.2361 $104.7220
30+ $5.0556 $151.6680
43+ $4.6945 $201.8635
56+ $4.5139 $252.7784
70+ $4.3334 $303.3380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,130 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess