EN
  • EN
  • DE

ADUM1200WTRZ

Part No ADUM1200WTRZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Dual-Channel Digital Isolators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tube
Technology Magnetic Coupling
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Maximum) 50ns, 50ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1142438-ADUM1200WTRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM1200
Introduction Date December 04, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM1200WTRZ CAD Model

Description

ADUM1200WTRZ Isolator from Analog Devices Inc.

The ADUM1200WTRZ is a highly integrated, dual-channel digital isolator with a versatile set of features that make it an excellent choice for a variety of applications requiring signal isolation. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this component ensures robust communication while protecting sensitive electronics from high voltages and noise.

Key Features:

  • High Data Rates: The isolator supports data rates up to 10 Mbps, enabling fast and reliable data transfer for industrial systems and communication networks.
  • Robust Isolation: With an isolation voltage of 2500 Vrms, the ADUM1200WTRZ provides excellent electrical isolation, which is critical for protecting against high voltage transients and maintaining signal integrity.
  • Low Power Consumption: Designed for efficiency, this device consumes low power, making it suitable for power-sensitive applications.
  • iCoupler® Technology: Utilizing Analog Devices' proprietary iCoupler® technology, the ADUM1200WTRZ ensures reliable magnetic isolation with the advantages of an integrated circuit.
  • Bidirectional Communication: Each channel of the ADUM1200WTRZ can transmit data in both directions, offering flexibility in communication protocols and system design.
  • Wide Temperature Range: The device operates over a broad temperature range from -40°C to +105°C, ensuring stability and performance in harsh environments.
  • Compact Surface-Mount Package: The ADUM1200WTRZ comes in a small, 8-lead SOIC package, minimizing board space and facilitating integration into existing designs.
  • Regulatory Approvals: It meets regulatory standards, including UL, CSA, and VDE certifications, for safety and quality assurance.

Applications:

The ADUM1200WTRZ is ideal for a range of applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Power supply and motor control circuits
  • Data communication systems
  • Peripheral interfaces

With its combination of high-speed data transfer, excellent isolation capabilities, and low power consumption, the ADUM1200WTRZ by Analog Devices Inc. is a reliable and efficient solution for ensuring signal integrity and electrical safety in complex electronic systems.

You May Also Be Interested in

NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8515 $56.5545
7+ $15.4679 $108.2753
11+ $14.9845 $164.8295
14+ $14.5012 $203.0168
18+ $14.0178 $252.3204
24+ $12.5677 $301.6248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess