EN
  • EN
  • DE

YB-TG1024768S06A-C-A

Part No YB-TG1024768S06A-C-A
Manufacturer YEEBO DISPLAY LTD
Catalog Display Modules - TFT Displays + PCAP Touch Screens And Panels
Description 12.1" TFT + CTP Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Custom Products (Display)
Size 12.1" TFT(IPS) + CTPT(G+G) Module
Resolution 1024x768
Module Brightness 425cd/m²
Working Temperature -20-70℃
Touch IC ILI2510
Interface TFT- LVDS ; CTP-USB
Bonding Air Gap
Ultra Librarian 3D Model Ultra Librarian YB-TG1024768S06A-C-A CAD Model

You May Also Be Interested in

YEEBO DISPLAY LTD
21.5" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
3.95" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
4.3" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
12.8" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
12.1" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
2.86" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
5.0" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
2.0" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
18.5" TFT + CTP Module
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess