EN
  • EN
  • DE

ADUM1200ARZ-REEL7

Part No ADUM1200ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 759032-ADUM1200ARZ-REEL7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM1200ARZ-REEL7 CAD Model

Description

Product Overview: ADUM1200ARZ-REEL7

The ADUM1200ARZ-REEL7 is a high-performance, dual-channel digital isolator manufactured by Analog Devices Inc. This component is part of a series designed to offer superior isolation capabilities for a wide range of applications, including industrial, automotive, and healthcare systems. The device utilizes Analog Devices' iCoupler® technology, which combines high-speed CMOS and monolithic air core transformer technology to provide outstanding performance characteristics compared to traditional optocouplers.

Key Features

  • Isolation Voltage: The ADUM1200ARZ-REEL7 provides an isolation voltage of 2500 Vrms for 1 minute, ensuring safe operation and protection for sensitive circuitry in high-voltage environments.
  • Data Rate: It supports a data rate of up to 10 Mbps, making it suitable for high-speed digital isolation in data communication applications.
  • Channels: This component has two independent isolation channels, which can be used in both forward and reverse directions, offering flexibility in bidirectional communication.
  • Package: The device comes in a compact, RoHS-compliant, 8-lead SOIC package, which is ideal for space-constrained applications. The "REEL7" designation indicates that the product is provided in a tape and reel format, facilitating automated manufacturing processes.
  • Power Supply: It operates with a wide power supply range from 2.7 V to 5.5 V, accommodating various system power levels.
  • Temperature Range: The ADUM1200ARZ-REEL7 is designed to operate over an extended industrial temperature range of -40°C to +105°C, ensuring reliability in harsh environmental conditions.

Applications

The dual-channel configuration and high isolation capabilities of the ADUM1200ARZ-REEL7 make it an ideal choice for a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Isolated SPI interfaces
  • Medical equipment with stringent safety requirements
  • Isolated RS-232/RS-422/RS-485 interfaces
  • Power supply isolation

With its robust design and advanced isolation technology, the ADUM1200ARZ-REEL7 from Analog Devices Inc. is a reliable solution for designers looking to enhance the safety and integrity of their electronic systems.

You May Also Be Interested in

NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3015 $52.8240
33+ $3.0926 $102.0558
51+ $2.9881 $152.3931
72+ $2.7792 $200.1024
94+ $2.6747 $251.4218
117+ $2.5702 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,580 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess