Analog Devices Inc. ADUM1100ARZ-RL7 Digital Isolator
The ADUM1100ARZ-RL7 is a robust, high-performance digital isolator manufactured by Analog Devices Inc., an industry leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. Designed to ensure signal integrity while providing electrical isolation, this component is an ideal solution for a wide array of applications where isolation is a critical requirement, such as industrial automation, medical equipment, and power supply systems.
This digital isolator offers a one-channel isolation path, utilizing Analog Devices' proprietary iCoupler® technology. The technology employs magnetic coupling through a chip-scale transformer, unlike optocouplers that rely on light as a means of transferring signals across an isolation barrier. The result is a device that provides superior performance, including stable operation over wide temperature ranges and immunity to magnetic fields.
The ADUM1100ARZ-RL7 is available in a compact SOIC-8 package, making it suitable for space-constrained applications. It supports an isolation voltage of 2500 V rms, which is more than adequate for most industrial applications, ensuring both safety and compliance with international standards. The operating temperature range of -40°C to +125°C allows for deployment in environments with extreme temperature variations.
This isolator boasts a high data rate of up to 1 Mbps, making it suitable for interfacing with a variety of digital systems that require fast data transfer while maintaining isolation. Additionally, it has a low power consumption, which is critical for power-sensitive designs.
Key features of the ADUM1100ARZ-RL7 include:
- One-channel unidirectional isolation
- iCoupler® technology with magnetic coupling
- Isolation voltage of 2500 V rms
- High data rate of up to 1 Mbps
- Low power consumption
- Wide operating temperature range: -40°C to +125°C
- Compact SOIC-8 packaging
The ADUM1100ARZ-RL7 is RoHS compliant and lead-free, reflecting Analog Devices Inc.'s commitment to environmental sustainability. With its combination of high isolation, fast data rate, and low power usage, the ADUM1100ARZ-RL7 is a reliable choice for designers looking to enhance the safety and efficiency of their electronic systems.