EN
  • EN
  • DE

ADUCM360BCPZ128-R7

Part No ADUCM360BCPZ128-R7
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 48-Pin LFCSP EP T/R / IC MCU 32BIT 128KB FLASH 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 20 MIPS
Number of I/O 19
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 11x24b, D/A 1x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 48-LFCSP-WQ (7x7)
Win Source Part Number 077896-ADUCM360BCPZ128-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADuCM360
Introduction Date August 02, 2012
ECCN EAR99
Country of Origin China, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADUCM360BCPZ128-R7 CAD Model

Description

Analog Devices Inc. ADUCM360BCPZ128-R7 Microcontroller

The ADUCM360BCPZ128-R7 is a highly integrated, low power, fully featured precision analog microcontroller from Analog Devices Inc. It is designed to cater to a wide range of applications, particularly in the industrial and instrumentation sectors where precise data acquisition, control, and processing are required. This microcontroller combines high-performance analog peripherals with digital interfaces and a robust ARM Cortex-M3 processor, making it a versatile choice for engineers and designers.

At the heart of the ADUCM360BCPZ128-R7 is a 32-bit ARM Cortex-M3 processor, which operates at a frequency of up to 16 MHz. This processor is known for its exceptional power efficiency, deterministic real-time control, and ease of use. It is complemented by 128 KB of flash memory and 8 KB of SRAM, providing ample space for complex applications and algorithms.

The device features a 24-bit sigma-delta analog-to-digital converter (ADC) with a low noise, high accuracy performance that is suitable for precision measurement applications. This ADC, along with the on-chip dual-channel, allows for direct interfacing with external sensors, reducing the need for additional signal conditioning components. The ADUCM360BCPZ128-R7 also includes a 12-bit digital-to-analog converter (DAC), multiple digital peripherals like UART, SPI, I2C interfaces, and a range of flexible general-purpose input/output (GPIO) pins.

With its integrated temperature sensor, the microcontroller can perform accurate temperature measurements, which is essential for temperature-compensated precision measurements. The device operates over a wide supply voltage range of 2.2V to 3.6V, which, along with its power-saving modes, makes it suitable for battery-powered and portable device applications.

The ADUCM360BCPZ128-R7 comes in a compact 48-lead LFCSP package, which is ideal for space-constrained applications. Its robust design includes on-chip fault detection and management features, making it highly reliable for critical systems. The device is also supported by a comprehensive development ecosystem, including evaluation boards and software tools, which accelerates the development process and helps bring products to market faster.

Overall, the ADUCM360BCPZ128-R7 from Analog Devices Inc. is an excellent choice for developers looking for a microcontroller that offers precision, integration, and efficiency, all in one compact, power-conscious package.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8019 $56.4057
7+ $15.4272 $107.9904
11+ $14.9451 $164.3961
14+ $14.4630 $202.4820
18+ $13.9809 $251.6562
24+ $12.5346 $300.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,530 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess