EN
  • EN
  • DE

ADUCM320BBCZI-RL

Part No ADUCM320BBCZI-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 96CSPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 80MHz 256KB (128K x 8 x 2) FLASH 96-CSPBGA (6x6)
Manufacturer Analog Devices Inc.
Series ADuCM
Package Reel - TR
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 80MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 40
Program Memory Size 256KB (128K x 8 x 2)
Program Memory Type FLASH
Supply Voltage 2.9V ~ 3.6V
Data Converters A/D 16x14b; D/A 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 96-TFBGA, CSPBGA
Case / Package 96-CSPBGA (6x6)
Family Name ADUCM320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ADUCM320BBCZI-RL-ND, 505-ADUCM320BBCZI-RLTR, 505-ADUCM320BBCZI-RLDKR, 505-ADUCM320BBCZI-RLCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860533-ADUCM320BBCZI-RL
Ultra Librarian 3D Model Ultra Librarian ADUCM320BBCZI-RL CAD Model

Description

Analog Devices Inc. ADUCM320BBCZI-RL Microcontroller

The ADUCM320BBCZI-RL microcontroller is a highly integrated, low power, fully featured precision analog microcontroller designed by Analog Devices Inc. This advanced system-on-chip solution is tailored for direct interfacing to external precision sensors in both wired and battery-powered applications. The ADUCM320BBCZI-RL is specifically engineered to meet the demanding requirements of industrial, instrumentation, and medical applications.

This microcontroller incorporates a 32-bit ARM Cortex-M3 processor, which delivers exceptional processing power while maintaining energy efficiency. The processor is complemented by an array of precision analog peripherals, including multi-channel 24-bit sigma-delta analog-to-digital converters (ADCs), a 12-bit digital-to-analog converter (DAC), and a range of other features such as voltage references, temperature sensor, and a programmable gain amplifier (PGA).

With its robust I/O capabilities, the ADUCM320BBCZI-RL offers a variety of communication interfaces including UART, I2C, and SPI, which facilitate easy data transfer and communication with other devices within a system. The device's 128 kB of embedded flash memory and 8 kB SRAM ensure ample storage for application code and data.

Designed with reliability in mind, the ADUCM320BBCZI-RL operates across a wide temperature range and includes features such as power-on reset, brown-out detection, and a watchdog timer to safeguard system operation. Its power management system allows for dynamic control of power modes, enabling the microcontroller to achieve ultra-low power consumption, which is crucial for extending battery life in portable applications.

The microcontroller comes in a compact 64-lead LFCSP package, making it suitable for space-constrained applications. The 'RL' suffix in the part number indicates that this component is provided in a reel, which is convenient for manufacturers during the mass production process.

Overall, the ADUCM320BBCZI-RL from Analog Devices Inc. is an exceptional choice for developers looking for a microcontroller that offers precision, versatility, and efficiency, all while simplifying the design and reducing the footprint of their electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7188 $83.1564
6+ $22.7437 $136.4622
8+ $22.0329 $176.2632
11+ $21.3221 $234.5431
15+ $20.6114 $309.1710
19+ $18.4792 $351.1048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess