EN
  • EN
  • DE

ADUC848BCPZ62-3

Part No ADUC848BCPZ62-3
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description MicroConverter® Multichannel 24-/16-Bit ADCs with Embedded 62 kB Flash and Single-Cycle MCU | IC MCU 8BIT 62KB FLASH 56LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Core Processor 8052
Data Bus Width 8-Bit
Speed 12.58MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PSM, PWM, Temp Sensor, WDT
The number of I/O 34
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 2.25K x 8
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 10x16b; D/A 1x12b, 2x16b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (8x8)
Family Part Number ADUC848
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142422-ADUC848BCPZ62-3
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC848BCPZ62-3 CAD Model

Description

The ADUC848BCPZ62-3 is a fully integrated, 1 MSPS, 24-bit data acquisition system incorporating high performance multichannel ADC, 32-bit MCU, and Flash/EE memory on a single chip. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications, this product offers a comprehensive solution for sophisticated data acquisition systems where design simplicity, space saving, and system cost reduction are paramount.

Key Features:

  • Precision Analog Microcontroller: Combining the functionality of a 24-bit ADC and a 32-bit MCU, the ADUC848BCPZ62-3 is designed for precision measurement and control applications.
  • High-Speed Data Acquisition: With a sampling rate of up to 1 MSPS, this product is suitable for high-speed applications that require rapid and accurate data collection.
  • On-Chip Memory: It includes on-chip data Flash/EE memory, enabling robust and reliable data storage without the need for external memory components.
  • Integrated Peripherals: A variety of integrated peripherals including timers, UART, SPI, and I²C interfaces, facilitate communication with other devices in the system and provide versatile control capabilities.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the ADUC848BCPZ62-3 offers low power consumption modes to ensure energy efficiency.
  • Compact LFCSP Package: The product is available in a compact 52-lead LFCSP package, allowing for a reduced footprint on PCB designs.

Applications:

The ADUC848BCPZ62-3 is ideal for a wide range of applications, including:

  • Industrial process controls
  • Precision instrumentation
  • Data acquisition systems
  • Smart sensors
  • Medical devices

Technical Specifications:

Parameter Value
Resolution 24-bit
Max Sampling Rate 1 MSPS
MCU Core 32-bit
Memory Type Flash/EE
Interface Type SPI, I²C, UART
Package LFCSP-52

The ADUC848BCPZ62-3 from Analog Devices Inc. is a robust, high-precision data acquisition solution that simplifies design and reduces system costs, making it an excellent choice for engineers and designers working on advanced measurement and control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5905 $57.1810
5+ $23.4589 $117.2945
7+ $22.7258 $159.0806
10+ $21.9927 $219.9270
12+ $21.2596 $255.1152
16+ $19.0604 $304.9664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess