EN
  • EN
  • DE

ADUC845BSZ8-3

Part No ADUC845BSZ8-3
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description MicroConverter® Multichannel 24-/16-Bit ADCs with Embedded 62 kB Flash and Single-Cycle MCU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series MicroConverter ADuC8xx
Packaging Tray
Core Processor 8052
Core Size 8-Bit
Speed 12.58MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PSM, PWM, Temp Sensor, WDT
Number of I/O 34
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 2.25K x 8
Supply Voltage 2.7 V ~ 3.6 V
Data Converters A/D 10x24b; D/A 1x12b, 2x16b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 52-QFP
Manufacturer Package 52-MQFP (10x10)
Win Source Part Number 1142413-ADUC845BSZ8-3
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADUC845
Introduction Date July 16, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUC845BSZ8-3 CAD Model

Description

Introducing the ADUC845BSZ8-3 MicroConverter® from Analog Devices Inc.

The ADUC845BSZ8-3 is a fully integrated 1 MSPS, 24-bit data acquisition system incorporating high performance multichannel analog-to-digital converters (ADCs), 8-channel multiplexer, and a programmable gain amplifier (PGA) along with a microcontroller unit (MCU) on a single chip. Designed by Analog Devices, a leader in high-performance semiconductors, this product is ideal for precision measurement applications in industrial, instrumentation, and medical devices.

Key Features:

  • High Precision: The ADUC845BSZ8-3 features a 24-bit sigma-delta ADC providing high-resolution measurements, which is crucial for applications that demand precise data acquisition.
  • Fast Sampling Rate: With a sampling rate of up to 1 MSPS, this MicroConverter is well-suited for high-speed monitoring and control systems.
  • Integrated MCU: The on-chip 8052 MCU core, with 62 kB Flash/EE memory, offers robust control capabilities and flexibility, allowing for custom program execution directly on the device.
  • Multiple I/O Ports: It includes various digital I/O ports and serial interfaces for easy integration into system designs.
  • Programmable Gain Amplifier: The integrated PGA enables the device to adjust gain settings, making it adaptable to different signal ranges for enhanced accuracy.
  • On-Chip Temperature Sensor: The built-in temperature sensor enables temperature monitoring and compensation, further enhancing measurement precision.

Applications:

The ADUC845BSZ8-3 is versatile and can be used across a wide range of applications, including:

  • Process Control Systems
  • Smart Transmitters
  • Industrial Control Systems
  • Instrumentation
  • Medical Devices

Technical Specifications:

The ADUC845BSZ8-3 operates over an extended temperature range and comes in a 52-lead MQFP package. It requires a supply voltage in the range of 2.7V to 5.25V, making it suitable for various power environments. The device also features a watchdog timer, power-on reset, and a PLL clock multiplier, which contribute to its reliable performance in critical applications.

For detailed technical specifications, datasheets, and support resources, visit the Analog Devices Inc. website or contact their support team. The ADUC845BSZ8-3 MicroConverter is a testament to Analog Devices' commitment to integrating precision, performance, and functionality to meet the rigorous demands of today's advanced electronic systems.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess