EN
  • EN
  • DE

ADUC845BCPZ62-5

Part No ADUC845BCPZ62-5
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description MicroConverter® Multichannel 24-/16-Bit ADCs with Embedded 62 kB Flash and Single-Cycle MCU | IC MCU 8BIT 62KB FLASH 56LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Core Processor 8052
Data Bus Width 8-Bit
Speed 12.58MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PSM, PWM, Temp Sensor, WDT
The number of I/O 34
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 2.25K x 8
Supply Voltage 4.75V ~ 5.25V
Data Converters A/D 10x24b; D/A 1x12b, 2x16b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (8x8)
Family Part Number ADUC845
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142410-ADUC845BCPZ62-5
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC845BCPZ62-5 CAD Model

Description

ADUC845BCPZ62-5 Image

The ADUC845BCPZ62-5 is a highly integrated MicroConverter from Analog Devices Inc., designed for precision measurement, control, and sensor applications. This robust component combines the functionalities of a high-performance analog-to-digital converter (ADC) with the processing power of a microcontroller (MCU), making it an ideal solution for a wide range of industrial and instrumentation systems.

Key Features:

  • Precision Analog-to-Digital Conversion: The device boasts a 24-bit sigma-delta ADC with differential inputs that ensure high accuracy and noise rejection, making it perfect for demanding applications that require precise data acquisition.
  • Embedded Microcontroller: At its core, the ADUC845BCPZ62-5 houses an 8052 MCU with 62 kB of nonvolatile Flash/EE memory, providing ample space for complex program code and data storage.
  • On-Chip Dynamic Offset and Gain Error Calibration: The device allows for in-system calibration, thereby reducing system errors and improving overall performance.
  • Multiple Communication Interfaces: It supports serial I/O interfaces, including UART and SPI, facilitating easy integration with other digital systems and peripherals.
  • Wide Operating Temperature Range: The ADUC845BCPZ62-5 can operate effectively within a temperature range of -40°C to +85°C, ensuring reliability in harsh environmental conditions.
  • Dual Voltage Operation: This MicroConverter operates at 2.7V to 5.25V for the analog supply and 2.7V to 3.6V for the digital supply, providing flexibility in various power environments.

Applications:

The ADUC845BCPZ62-5 is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Precision instrumentation
  • Smart sensor interfaces
  • Data acquisition systems
  • Process control
  • Automated test equipment

With its integrated set of features, the ADUC845BCPZ62-5 from Analog Devices Inc. is a powerful and efficient solution for designers looking to enhance system accuracy, reduce component count, and streamline product development in measurement and control applications.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5276 $93.0552
3+ $38.1765 $114.5295
5+ $36.9835 $184.9175
6+ $35.7905 $214.7430
8+ $34.5975 $276.7800
10+ $31.0184 $310.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess