EN
  • EN
  • DE

ADUC7060BSTZ32-RL

Part No ADUC7060BSTZ32-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description Low Power, Precision Analog Microcontroller, Dual Sigma-Delta ADCs, Flash/EE, ARM7TDMI | IC MCU 32BIT 32KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Core Processor ARM7
Data Bus Width 16/32-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PWM, Temp Sensor, WDT
The number of I/O 14
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Date RAM Size 1K x 32
Supply Voltage 2.375V ~ 2.625V
Data Converters A/D 5x24b, 8x24b; D/A 1x14b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number ADUC7060
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 717604-ADUC7060BSTZ32-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADuC7060
Introduction Date June 01, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUC7060BSTZ32-RL CAD Model

Description

The ADUC7060BSTZ32-RL is a precision analog microcontroller from Analog Devices Inc., designed for robust and demanding applications. This high-performance microcontroller combines a 32-bit ARM7TDMI MCU with multi-channel 24-bit sigma-delta analog-to-digital converters (ADCs), making it an ideal choice for industrial and instrumentation applications requiring high accuracy and low power consumption.

Key Features

  • Integrated 32-bit ARM7TDMI Core: Provides a powerful and efficient processing unit for complex algorithms and control tasks.
  • 24-bit Sigma-Delta ADCs: Features two differential ADC channels with exceptional noise performance, enabling precise measurements in noisy environments.
  • On-Chip Memory: Includes 32KB of flash memory and 4KB of SRAM, suitable for storing firmware and data buffering.
  • Diverse Peripherals: Equipped with a variety of peripherals including UART, SPI, I²C interfaces, timers, and GPIOs for versatile system integration.
  • Power Management: Offers multiple power-down modes to minimize power consumption in battery-powered or energy-sensitive applications.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +125°C, ensuring reliability in extreme conditions.
  • Packaging: Available in a 32-lead LFCSP (Lead Frame Chip Scale Package), which is suitable for space-constrained applications.

Applications

The ADUC7060BSTZ32-RL is designed to cater to a wide array of applications, such as:

  • Process Control and Smart Sensing
  • Instrumentation and Measurement Systems
  • Industrial Automation
  • Medical Devices and Diagnostics
  • Environmental Monitoring Systems

With its high integration and performance, the ADUC7060BSTZ32-RL from Analog Devices Inc. is a robust solution for designers looking to develop advanced and reliable systems in an efficient and cost-effective manner. Its combination of precision ADCs, processing power, and extensive peripheral set makes it a versatile component for a wide range of challenging applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0338 $60.1690
11+ $9.8739 $108.6129
16+ $9.5653 $153.0448
22+ $9.2568 $203.6496
28+ $8.9482 $250.5496
38+ $8.0225 $304.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess