EN
  • EN
  • DE

ADUC843BSZ62-3

Part No ADUC843BSZ62-3
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 62KB FLASH 52MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Standard Package 1
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Series MicroConverter ADuC8xx
Packaging Tray
Core Processor 8052
Core Size 8-Bit
Speed 8.38MHz
Connectivity I²C SPI UART/USART
Peripherals DMA PSM PWM Temp Sensor WDT
Number of I/O 32
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
RAM Size 2.25K x 8
Operating Supply Voltage 2.7 V ~ 3.6 V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 52-QFP
Manufacturer Device Package 52-MQFP (10x10)
Catalog MicroConverter ADuC8xx
Win Source Part Number 077893-ADUC843BSZ62-3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUC843BSZ62-3 CAD Model

Description

The ADUC843BSZ62-3 from Analog Devices Inc. is a highly integrated MicroConverter® that combines high performance analog peripherals with the processing power of an 8052-core microcontroller. This sophisticated product is ideal for precision measurement, control systems, and sensor applications due to its precise and reliable performance.

Key Features

  • High-Resolution ADC: The device boasts a 12-bit multichannel ADC with a sample rate of up to 1 MSPS, providing accurate and rapid analog-to-digital conversion.
  • Dual DACs: Equipped with two 12-bit DACs, the ADUC843BSZ62-3 allows for fine analog output control, making it perfect for calibration or actuator control.
  • Flexible Microcontroller Core: At the heart of the MicroConverter® is a high-speed 8052 microcontroller core with extended features, running at 16.78 MHz, providing ample processing power for complex algorithms and data processing tasks.
  • Ample Memory: The device includes 62 kB of non-volatile Flash/EE memory and 4 kB of data Flash/EE memory, which is ideal for storing firmware, parameters, and data logging.
  • Integrated Peripherals: Additional peripherals such as UART, SPI, I²C interfaces, and a programmable watchdog timer enhance the functionality and flexibility of the device.
  • Robust Temperature Range: The ADUC843BSZ62-3 is designed to operate within an extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The ADUC843BSZ62-3 is suited for a wide range of applications, including:

  • Industrial control systems
  • Precision instrumentation
  • Smart sensors
  • Data acquisition systems
  • Automotive systems

Package and Availability

The device comes in a 52-lead MQFP package and is available for order. For detailed information, datasheets, and support, please visit the official Analog Devices website.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.5074 $99.0148
3+ $40.6215 $121.8645
4+ $39.3521 $157.4084
6+ $38.0827 $228.4962
7+ $36.8132 $257.6924
10+ $33.0050 $330.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,069 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess