EN
  • EN
  • DE

ADUC843BCPZ32-3

Part No ADUC843BCPZ32-3
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 56LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Core Processor 8052
Data Bus Width 8-Bit
Speed 8.38MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, PSM, PWM, Temp Sensor, WDT
The number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 2.25K x 8
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (8x8)
Family Part Number ADUC843
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 717605-ADUC843BCPZ32-3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC843BCPZ32-3 CAD Model

Description

Analog Devices ADUC843BCPZ32-3 MicroConverter

The ADUC843BCPZ32-3 is a highly integrated microcontroller from Analog Devices Inc. that combines a high-performance analog-to-digital converter (ADC) with a sophisticated microcontroller unit (MCU). This product is designed for precision measurement and control applications that require both analog signal processing and digital control.

This MicroConverter features a 12-bit ADC with up to 8 channels, offering excellent accuracy and speed for demanding applications. The ADC operates at a conversion rate of up to 1 MSPS (mega-samples per second), providing real-time data acquisition capabilities. The device also includes a 12-bit digital-to-analog converter (DAC) for precise output control, making it ideal for closed-loop systems.

The embedded MCU is based on an 8052 core, which runs at a clock speed of 32 MHz. This core is well-known for its stability and reliability, making the ADUC843BCPZ32-3 a solid choice for critical applications. The MCU is supported by 62 KB of non-volatile Flash/EE memory, which is ample for storing complex programs and data. Additionally, 4 KB of data Flash/EE and 2304 bytes of RAM are available, providing sufficient space for data buffering and manipulation.

For ease of integration, the ADUC843BCPZ32-3 is equipped with a variety of communication interfaces, including I²C, SPI, and UART, allowing for flexible connectivity with other devices in a system. The device is also equipped with a range of on-chip peripherals, such as timers, a watchdog timer, and a power-on reset circuit, which contribute to reducing system complexity and cost.

The ADUC843BCPZ32-3 is housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which minimizes the footprint on the PCB and is suitable for space-constrained applications. Its operational temperature range from -40°C to +125°C ensures reliable performance in harsh environments.

This MicroConverter is ideal for applications in industrial control, instrumentation, smart sensors, and any system that requires a tight integration of analog signal processing and digital control. The ADUC843BCPZ32-3 is a testament to Analog Devices Inc.'s commitment to providing innovative, high-performance solutions for complex engineering challenges.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8263 $64.1315
11+ $10.5244 $115.7684
17+ $10.1952 $173.3184
24+ $9.8660 $236.7840
31+ $9.5368 $295.6408
41+ $8.5505 $350.5705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess