EN
  • EN
  • DE

ADUC841BS62-5

Part No ADUC841BS62-5
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description MicroConverter 12-Bit ADCs and DACs with Embedded High Speed 62-kB Flash MCU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1142404-ADUC841BS62-5
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC841BS62-5 CAD Model

Description

Introducing the ADUC841BS62-5 MicroConverter

The ADUC841BS62-5 is a high-performance, fully integrated data acquisition solution from Analog Devices, Inc., a leader in high-performance semiconductors for signal processing applications. This innovative product combines a multi-channel analog-to-digital converter (ADC) with a microcontroller (MCU) on a single chip, offering an efficient and compact solution for a wide range of applications, including industrial control systems, instrumentation, and smart sensing technology.

Key Features:

  • Precision Analog Microcontroller: At the heart of the ADUC841BS62-5 is a 12-bit ADC with up to 8 channels, providing precise data acquisition capabilities. The ADC features a track-and-hold amplifier and can operate in single-ended or differential input modes.
  • High-Performance MCU: The integrated MCU is an 8052 core, offering high-speed performance with a 5.52 MHz system clock. This allows for quick data processing and control, making it ideal for applications requiring real-time responses.
  • Flexible Memory Options: With 62KB of non-volatile Flash/EE memory, the device offers ample space for application code and data storage. The memory is segmented, supporting multiple programming and update options, enhancing the flexibility and longevity of the product.
  • Robust Communication: The ADUC841BS62-5 supports a variety of communication interfaces, including I²C, SPI, and UART, enabling it to easily connect with other devices and systems within a network.
  • Wide Operating Temperature Range: Designed to perform in challenging conditions, this MicroConverter operates effectively within a temperature range of -40°C to +85°C.
  • Power Management: The device features power-saving modes, including power-down and idle modes, which help to reduce power consumption for battery-powered or energy-sensitive applications.

Applications:

The ADUC841BS62-5 is suited for a diverse set of applications. Its precision and integrated design make it perfect for:

  • Process Control and Smart Transmitters
  • Portable Instrumentation
  • Base Station Signal Conditioning
  • Industrial Control Systems

With its robust feature set and integration of key data acquisition components, the ADUC841BS62-5 from Analog Devices Inc. is a versatile choice for designers looking to streamline their systems while maintaining high performance and reliability.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess