EN
  • EN
  • DE

ADUC831BCPZ-REEL

Part No ADUC831BCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 62KB FLASH 56LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001112-ADUC831BCPZ-REEL
Package Tape & Reel (TR)
Product Status Active
Core Processor 8052
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals PSM, Temp Sensor, WDT
Number of I/O 34
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 2.25K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 56-LFCSP-VQ (8x8)
Package / Case 56-VFQFN Exposed Pad, CSP
Win Source Part Number Analog Devices Inc.
Win Source Part Number Analog Devices Inc.
Ultra Librarian 3D Model Ultra Librarian ADUC831BCPZ-REEL CAD Model

Description

ADUC831BCPZ-REEL MicroConverter® by Analog Devices Inc.

The ADUC831BCPZ-REEL from Analog Devices Inc. is a highly integrated microcontroller that combines a high-performance 8-bit microcontroller with dual 24-bit sigma-delta analog-to-digital converters (ADCs) in a single package. This MicroConverter® is part of the REEL packaging series, designed for efficient handling and manufacturing, making it an ideal choice for volume production and automated assembly processes.

Key Features:

  • High Precision ADCs: The device features two 24-bit sigma-delta ADCs, offering exceptional accuracy and noise performance, which makes it perfect for precision measurement applications.
  • Integrated 8-bit Microcontroller: The on-chip microcontroller is based on the 8052 architecture, providing a familiar and flexible development environment along with 62 kB of nonvolatile Flash/EE memory.
  • On-Chip Debugging: The ADUC831BCPZ-REEL supports in-circuit emulation (ICE) for straightforward debugging, which reduces development time and enhances product reliability.
  • Versatile Power Supply: This device operates across a wide power supply range of 3 V to 5.5 V, catering to a variety of application needs.
  • Multiple I/O Ports: It includes a variety of digital I/O ports and peripherals, such as SPI, I²C interfaces, and timers, providing excellent interfacing capabilities.
  • Compact Packaging: The REEL packaging facilitates efficient assembly and is suitable for compact design requirements with its LFCSP (Lead Frame Chip Scale Package) form factor.

Applications:

The ADUC831BCPZ-REEL is a versatile microcontroller that can be used across a broad range of applications, especially where precision data acquisition is critical. Typical applications include:

  • Industrial Process Control
  • Smart Sensing Systems
  • Precision Instrumentation
  • Medical Devices
  • Automotive Control Systems

With its combination of analog precision and digital flexibility, the ADUC831BCPZ-REEL from Analog Devices Inc. provides a compact, efficient, and powerful solution for advanced embedded control and monitoring systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.2995 $92.5990
3+ $37.9893 $113.9679
5+ $36.8021 $184.0105
6+ $35.6150 $213.6900
8+ $34.4278 $275.4224
10+ $30.8663 $308.6630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess