EN
  • EN
  • DE

ADUC7120BBCZ

Part No ADUC7120BBCZ
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 126KB FLASH 108BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features ARM7® series Microcontroller IC 16/32-Bit 41.78MHz 126KB (63K x 16) FLASH 108-CSPBGA (7x7)
Manufacturer Analog Devices Inc.
Series MicroConverter® ADuC7xxx
Package Tray
Core Processor ARM7®
Core Size 16/32-Bit
Speed 41.78MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 126KB (63K x 16)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 11x12b; D/A 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 108-LFBGA, CSPBGA
Case / Package 108-CSPBGA (7x7)
Family Name ADUC7120
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911036-ADUC7120BBCZ
Ultra Librarian 3D Model Ultra Librarian ADUC7120BBCZ CAD Model

Description

The ADUC7120BBCZ is a highly integrated microcontroller from Analog Devices Inc., tailored for precision measurement and control applications. This robust component is designed to deliver a perfect blend of analog and digital functionality, making it an ideal choice for a wide range of industries including industrial, medical, and instrumentation.

Key Features

  • High-Performance Core: The device is built around a 32-bit ARM7TDMI MCU core, providing efficient processing capabilities with a maximum operating frequency of 41.78 MHz.
  • Precision Analog Components: It includes high-resolution 12-bit DACs, a 24-bit sigma-delta ADC with a 21-bit effective resolution, and a range of other analog peripherals.
  • On-Chip Memory: The ADUC7120BBCZ comes equipped with 126 KB of nonvolatile Flash/EE memory and 8 KB of SRAM, ensuring ample space for complex applications and data storage.
  • Robust I/O Options: A variety of input/output options are available including GPIOs, SPI, I²C interfaces, and UARTs, providing versatile connectivity solutions.
  • Power Management: The device features a power-saving mode and a wide operating voltage range from 2.7V to 3.6V, optimizing power consumption for battery-powered applications.

Applications

The ADUC7120BBCZ is well-suited for applications requiring precise data acquisition and control such as:

  • Process Control Systems
  • Smart Sensing Systems
  • Portable Instrumentation
  • Base Station Monitoring
  • Medical Monitoring Devices

Product Package and Quality

The ADUC7120BBCZ is offered in a 64-lead LFCSP (Lead Frame Chip Scale Package) which provides a compact footprint for space-constrained applications. Analog Devices Inc. ensures the highest quality and reliability, complying with industry-standard quality management systems.

Conclusion

With its advanced integration of precision analog and digital features, the ADUC7120BBCZ from Analog Devices Inc. stands out as a versatile microcontroller for sophisticated measurement and control systems. Its powerful ARM core, combined with extensive memory and a range of peripherals, make it a top choice for engineers looking to develop high-performance, reliable, and efficient products.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,490 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess