EN
  • EN
  • DE

ADUC7039WBCPZ

Part No ADUC7039WBCPZ
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series MicroConverter ADuC7xxx
Packaging Tray
Core Processor ARM7
Core Size 16/32-Bit
Speed 20.48MHz
Connectivity LIN, SPI
Peripherals POR, Temp Sensor, WDT
Number of I/O 6
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 1K x 32
Supply Voltage 3.5 V ~ 18 V
Data Converters A/D 2x16b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 115°C (TA)
Package 32-VFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-VQ (6x6)
Win Source Part Number 768228-ADUC7039WBCPZ
Popularity Medium
Supply and Demand Status Balance
Family Name ADuC7039
Introduction Date March 27, 2013
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADUC7039WBCPZ CAD Model

Description

ADUC7039WBCPZ Microcontroller Overview

The ADUC7039WBCPZ is a highly integrated microcontroller designed by Analog Devices Inc., tailored for precision sensing and control applications. This robust microcontroller combines a powerful ARM7TDMI core with high-precision analog peripherals, making it an ideal choice for industrial, automotive, and instrumentation systems.

Key Features

  • ARM7TDMI Core: The device is built around a 32-bit ARM7TDMI core, which provides a perfect balance between performance and power efficiency. This core operates at a frequency that ensures responsive control and data processing in complex applications.
  • High Precision Analog: ADUC7039WBCPZ boasts precision analog features including a multi-channel 12-bit analog-to-digital converter (ADC) with programmable gain amplifiers, which are vital for accurate measurement in sensor interfacing.
  • Integrated Flash Memory: With onboard flash memory, this microcontroller allows for reliable storage of firmware and data, supporting in-system programmability and simplifying updates and maintenance.
  • Robust I/O Capabilities: A variety of input/output options are available to interface with external devices, including general-purpose I/O pins, serial communication interfaces such as UART, SPI, and I²C, offering versatile connectivity for a wide range of applications.
  • Power Management: The device includes power-saving modes and features that enable efficient power management, which is crucial for battery-operated or energy-sensitive systems.

Applications

The ADUC7039WBCPZ microcontroller is suited for a multitude of applications, particularly where precise data acquisition and control are required. It is commonly used in:

  • Industrial control systems
  • Automotive sensors and diagnostics
  • Portable instrumentation
  • Smart battery management
  • Environmental monitoring systems

Analog Devices Inc. has equipped the ADUC7039WBCPZ with the necessary features to ensure reliable operation in harsh environments, including extended temperature ranges and robust packaging. This makes the microcontroller a reliable choice for developers looking to create durable and high-performance systems.

With its blend of processing power, analog precision, and flexible interfacing, the ADUC7039WBCPZ stands out as a microcontroller that can meet the demands of complex and critical applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6741 $52.0446
15+ $7.1172 $106.7580
22+ $6.8948 $151.6856
30+ $6.6724 $200.1720
39+ $6.4500 $251.5500
52+ $5.7827 $300.7004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess