EN
  • EN
  • DE

ADUC7036BCPZ

Part No ADUC7036BCPZ
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description Integrated Precision Battery Sensor for Automotive | IC MCU 32BIT 96KB FLASH 48LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Core Processor ARM7
Data Bus Width 16/32-Bit
Speed 20.48MHz
Connectivity LINbus, SPI, UART/USART
Peripherals PSM, Temp Sensor, WDT
The number of I/O 9
Program Memory Size 96KB (48K x 16)
Program Memory Type FLASH
Date RAM Size 1.5K x 32
Supply Voltage 3.5V ~ 18V
Data Converters A/D 2x16b
Temperature Range - Operating -40°C ~ 115°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Family Part Number ADUC7036
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142386-ADUC7036BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUC7036BCPZ CAD Model

Description

ADUC7036BCPZ Microcontroller by Analog Devices Inc.

The ADUC7036BCPZ is a highly integrated microcontroller designed by Analog Devices Inc., tailored for precision sensing and control applications. This robust microcontroller unit (MCU) is a part of Analog Devices' renowned microconverter series, which combines high precision analog peripherals with digital signal processing capabilities.

Key Features:

  • Core: At the heart of the ADUC7036BCPZ is a 32-bit ARM7TDMI MCU core, providing users with powerful computational capabilities and efficient control operations.
  • Memory: It comes equipped with substantial memory resources, including 126KB of non-volatile Flash/EE memory and 8KB of SRAM, facilitating complex program execution and data storage.
  • Analog-to-Digital Converter (ADC): A standout feature of this microcontroller is its 24-bit sigma-delta ADC, which offers exceptional precision and noise performance, making it ideal for high-accuracy sensing applications.
  • Temperature Sensor: The onboard temperature sensor provides direct measurement capabilities, contributing to the device's utility in temperature-dependent applications.
  • Communication Interfaces: For versatile connectivity, the ADUC7036BCPZ includes I²C, SPI, and UART interfaces, enabling easy integration with a wide range of peripherals and systems.
  • Power Management: The MCU is designed for low-power operation, featuring multiple power-saving modes to extend battery life in portable applications.
  • Packaging: Housed in a compact 48-lead LFCSP (Lead Frame Chip Scale Package), the ADUC7036BCPZ saves valuable board space without compromising on performance.

Applications:

The ADUC7036BCPZ is adept at handling demanding applications across various sectors, including industrial instrumentation, smart sensing systems, precision control systems, and battery-powered devices. Its combination of analog precision and digital flexibility makes it a top choice for engineers and designers seeking a reliable MCU for their sophisticated projects.

Conclusion:

Analog Devices Inc.'s ADUC7036BCPZ stands out in the microcontroller market with its blend of precision analog features and powerful digital processing. This component is engineered to meet the rigorous demands of modern electronic systems, ensuring high performance and reliability for a multitude of applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0249 $75.0747
6+ $20.5334 $123.2004
9+ $19.8916 $179.0244
12+ $19.2501 $231.0012
16+ $18.6084 $297.7344
21+ $16.6833 $350.3493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess