EN
  • EN
  • DE

ADUC7023BCP6Z62IRL

Part No ADUC7023BCP6Z62IRL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 62KB FLASH 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 44MHz
Number of I/O 20
Program Memory Size 62KB (31K x16)
Program Memory Type FLASH
Data RAM Size 2K x 32
Supply Voltage - Operating 2.7 V to 3.6 V
Data Converters A/D 12 x12b; D/A 4x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 40-LFCSP-WQ (6x6)
Win Source Part Number 1015960-ADUC7023BCP6Z62IRL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUC7023BCP6Z62IRL CAD Model

Description

Product Overview: ADUC7023BCP6Z62IRL by Analog Devices Inc.

The ADUC7023BCP6Z62IRL is a highly integrated microcontroller from Analog Devices Inc., designed for precision analog microcontroller applications. It combines high-performance data acquisition capabilities with a 32-bit ARM7TDMI MCU to deliver a robust platform suitable for a wide range of industrial, instrumentation, and control applications.

This microcontroller features a 12-bit, 1 MSPS analog-to-digital converter (ADC) with up to twelve single-ended channels, enabling precise and rapid data acquisition. The device also includes two 12-bit digital-to-analog converters (DACs) for accurate analog output. The combination of high-resolution ADCs and DACs makes it ideal for closed-loop control systems and sensitive measurement applications where precision is critical.

The ADUC7023BCP6Z62IRL operates at a core clock frequency of up to 41.78 MHz and incorporates 62KB of non-volatile Flash/EE memory, ensuring ample space for complex application code and data storage. With 8KB of SRAM, it provides sufficient temporary data storage for efficient processing. Additionally, its on-chip peripherals include UART, SPI, I²C interfaces, and a programmable logic array (PLA) for customizable digital logic configurations, enhancing the microcontroller's flexibility in various system designs.

This microcontroller is designed with power efficiency in mind, featuring a power-saving mode that significantly reduces power consumption when the device is not in active use. Its extended temperature range of -40°C to +125°C ensures reliable performance in harsh environments, making it suitable for automotive and industrial applications that require robust operation under extreme conditions.

The package type for the ADUC7023BCP6Z62IRL is a 48-lead LFCSP (Lead Frame Chip Scale Package), which offers a compact footprint for space-constrained applications. Analog Devices Inc. provides comprehensive support for this product, including detailed technical documentation, reference designs, and software tools to facilitate development and speed up time-to-market for designers using this microcontroller.

In summary, the ADUC7023BCP6Z62IRL by Analog Devices Inc. is a powerful solution for applications that demand high-precision data acquisition, versatile interfacing options, and efficient power management in a compact form factor.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6882 $51.1938
22+ $4.6673 $102.6806
34+ $4.5214 $153.7276
46+ $4.3756 $201.2776
60+ $4.2297 $253.7820
80+ $3.7922 $303.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess