EN
  • EN
  • DE

ADUC7021BCPZ62I-RL

Part No ADUC7021BCPZ62I-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description Precision Analog Microcontroller, 12-Bit Analog I/O, ARM7TDMI MCU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series MicroConverter ADuC7xxx
Packaging Reel - TR
Core Processor ARM7
Core Size 16/32-Bit
Speed 44MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals PLA, PWM, PSM, Temp Sensor, WDT
Number of I/O 13
Program Memory Size 62KB (31K x16)
Program Memory Type FLASH
RAM Size 2K x 32
Supply Voltage 2.7 V ~ 3.6 V
Data Converters A/D 8x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 40-VFQFN Exposed Pad, CSP
Manufacturer Package 40-LFCSP-VQ (6x6)
Win Source Part Number 1142370-ADUC7021BCPZ62I-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC7021BCPZ62I-RL CAD Model

Description

Analog Devices ADUC7021BCPZ62I-RL Microcontroller

The ADUC7021BCPZ62I-RL from Analog Devices Inc. is a high-performance, fully integrated microcontroller designed for precision analog control applications. It is part of the ADuC7xxx series, which are known for their robust integration of analog peripherals, making them ideal for industrial, medical, and instrumentation markets.

This particular model features a 32-bit ARM7TDMI MCU core, providing users with a powerful processing platform that can handle complex algorithms and control functions with ease. The core operates at a frequency of up to 41.78 MHz, ensuring swift execution of tasks and efficient system performance.

One of the standout features of the ADUC7021BCPZ62I-RL is its integrated 12-bit analog-to-digital converter (ADC) with up to 16 channels, offering precision data acquisition capabilities. The ADC supports a variety of configurations, including single-ended and differential inputs, and it is capable of conversion rates of up to 1 MSPS (Mega Samples Per Second), making it suitable for high-speed signal processing applications.

The device also includes two 12-bit digital-to-analog converters (DACs) with synchronization features, allowing for accurate and controlled analog output. These DACs are ideal for generating precise control signals in closed-loop systems and other applications requiring fine-grained analog output.

For robust connectivity, the ADUC7021BCPZ62I-RL features a range of communication interfaces, including I²C, SPI, and UART. These interfaces enable the microcontroller to communicate with other devices, sensors, and peripherals, expanding its application potential.

The microcontroller is housed in a compact 48-lead LFCSP (Lead Frame Chip Scale Package) that measures 7x7 mm, making it suitable for space-constrained applications. It operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

With its on-chip 62 kB of non-volatile Flash/EE memory and 8 kB of SRAM, the ADUC7021BCPZ62I-RL provides ample storage for application code and data, eliminating the need for external memory components and thus reducing system complexity and cost.

Overall, the ADUC7021BCPZ62I-RL from Analog Devices Inc. offers a compelling combination of processing power, precision analog features, and robust connectivity options, making it a versatile choice for a wide range of precision control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess