EN
  • EN
  • DE

ADT7422CCPZ-RL7

Part No ADT7422CCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description DIGITAL TEMPERATURE SENSOR 10-BI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 12 Weeks
Features Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 16-LFCSP-WQ (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-WQFN Exposed Pad, CSP
Case / Package 16-LFCSP-WQ (4x4)
Family Name ADT7422
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADT7422CCPZ-RL7DKR, 505-ADT7422CCPZ-RL7CT, 505-ADT7422CCPZ-RL7TR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911025-ADT7422CCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADT7422CCPZ-RL7 CAD Model

Description

ADT7422CCPZ-RL7: High-Accuracy Digital I2C Temperature Sensor

The ADT7422CCPZ-RL7 is a precision digital temperature sensor from Analog Devices Inc., offering exceptional accuracy and resolution in a compact LFCSP (Lead Frame Chip Scale Package) form factor. This temperature sensor is part of the high-performance series designed to provide precise temperature measurements in a variety of demanding applications.

With a temperature sensing range of -40°C to +150°C, the ADT7422CCPZ-RL7 is suitable for a wide array of environments and can detect temperature changes with a resolution of 0.0078°C. The device boasts an impressive accuracy of ±0.25°C from -20°C to +105°C and ±0.5°C from -40°C to +125°C, making it a reliable choice for critical temperature monitoring.

This sensor communicates via a fast I2C interface, which allows for easy integration with most microcontrollers and digital systems. The ADT7422CCPZ-RL7 also features a 16-bit ADC (Analog-to-Digital Converter), providing high-resolution temperature data to the host system. Additionally, it supports both standard and fast I2C bus speeds, enhancing its versatility for different system requirements.

One of the key highlights of the ADT7422CCPZ-RL7 is its low power consumption, which is essential for battery-powered and energy-sensitive applications. It operates from a single 2.7V to 5.5V supply, making it compatible with various power supply standards and ensuring straightforward integration into existing designs.

The device also includes several user-programmable features such as over-temperature and under-temperature interrupts, which can be configured to signal the host controller when the temperature exceeds programmed limits. This functionality is crucial for systems that require immediate response to prevent overheating or to maintain temperature within a specified range.

The ADT7422CCPZ-RL7 comes in a compact 10-lead LFCSP package, which is RoHS compliant and designed for surface-mount technology (SMT), streamlining the manufacturing process. Its small footprint and low profile make it an excellent choice for space-constrained applications such as portable devices, medical equipment, industrial controls, and environmental monitoring systems.

In summary, the ADT7422CCPZ-RL7 from Analog Devices Inc. is a high-accuracy, easy-to-use digital temperature sensor that offers reliable performance for sophisticated thermal management solutions.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess