EN
  • EN
  • DE

ADT7310TRZ

Part No ADT7310TRZ
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SPI 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C to 150°C
Output Type SPI
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 15 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±0.44°C (±1°C)
Testing Conditions -40°C to 105°C (-55°C to 150°C)
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 087252-ADT7310TRZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7310TRZ CAD Model

Description

Product Overview: ADT7310TRZ from Analog Devices Inc.

The ADT7310TRZ is a high-precision digital temperature sensor from Analog Devices Inc., a renowned leader in semiconductor design and manufacturing. This sensor is part of a series of devices that provide accurate temperature measurements with a digital output, and it is widely used across various applications where reliable temperature monitoring is critical.

Key Features

  • High Accuracy: The ADT7310TRZ offers an impressive accuracy of ±0.5°C across the temperature range of -40°C to +105°C, ensuring precise readings for demanding applications.
  • Wide Temperature Range: With an operational range from -55°C to +150°C, this sensor is versatile and suitable for use in extreme conditions.
  • Digital Interface: It features a serial digital interface that can operate in SPI or I²C modes, providing flexibility for integration with a wide range of microcontrollers and systems.
  • Programmable Resolution: The resolution of the temperature readings is programmable, with options for 16-bit, 15-bit, 14-bit, or 13-bit resolution, allowing designers to optimize the trade-off between resolution and conversion time.
  • Low Power Consumption: Designed for power-sensitive applications, the ADT7310TRZ offers a low power consumption mode, making it ideal for battery-operated devices.

Applications

The ADT7310TRZ is suited for a diverse range of applications, including but not limited to:

  • Environmental control systems
  • Medical and healthcare equipment
  • Industrial process control
  • Data logging and instrumentation
  • Computer thermal monitoring

Package and Availability

The device comes in a compact 8-lead SOIC package, labeled as ADT7310TRZ, with a tape and reel packaging option suitable for automated assembly processes. This sensor is part of Analog Devices Inc.'s commitment to providing high-performance and reliable temperature sensing solutions for a multitude of industries.

For engineers and designers looking for a precise, reliable, and easy-to-integrate temperature sensor, the ADT7310TRZ stands out as an excellent choice, with its combination of accuracy, programmable features, and low power consumption.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9847 $54.8317
25+ $4.0900 $102.2500
38+ $3.9622 $150.5636
53+ $3.8344 $203.2232
68+ $3.7066 $252.0488
91+ $3.3231 $302.4021
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,180 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess