EN
  • EN
  • DE

ADG511BN

Part No ADG511BN
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS Precision 5 V/3 V Quad SPST Switches
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 30 Ohm (Typ)
Operating Supply Voltage 3 V ~ 5.5 V
Dual Voltage Supply ±4.5 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 200ns, 120ns (Typ)
Charge Injection 11pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
RoHS State Request Verification
Win Source Part Number 1140286-ADG511BN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG511BN CAD Model

Description

The ADG511BN is a precision monolithic CMOS device comprising four independently selectable switches designed by Analog Devices Inc., a leader in high-performance semiconductors. This product is well-suited for a variety of applications, including data acquisition systems, communication systems, and sample-and-hold circuits, thanks to its broad operating range and high reliability.

Key Features

  • Low ON Resistance: The ADG511BN boasts a low ON resistance (RON) typically around 45 ohms, ensuring minimal signal attenuation when the switch is closed and providing better signal integrity.
  • Single Supply Operation: It operates from a single power supply ranging from +10.8 V to +16.5 V or from dual supplies of ±10.8 V to ±16.5 V, offering flexibility in various circuit configurations.
  • Low Power Consumption: This device consumes minimal power, making it ideal for battery-powered and portable devices, with a typical power consumption of less than 35 μW.
  • Fast Switching Times: With tON of 175 ns and tOFF of 145 ns, the ADG511BN provides rapid switching, contributing to efficient system performance.
  • High Off Isolation: The switch offers high OFF isolation, which prevents signal leakage between channels when the switch is in the OFF state.
  • Extended Temperature Range: This device can operate over an extended industrial temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions.

Applications

The ADG511BN is particularly useful in applications that require the routing of analog or digital signals. Its precision and low power consumption make it an excellent choice for:

  • Test Equipment
  • Analog Signal Multiplexing
  • Data Acquisition Systems
  • Battery-Powered Systems
  • Communication Systems
  • Audio and Video Switching

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADG511BN is no exception. It is manufactured using a high-quality CMOS process, ensuring consistent performance and long-term reliability for critical applications.

Whether you're designing a sophisticated communication system or a simple data acquisition module, the ADG511BN from Analog Devices Inc. provides the performance and reliability needed to meet your switching requirements.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess