EN
  • EN
  • DE

ADSP-TS202SABP-050

Part No ADSP-TS202SABP-050
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description TigerSHARC Embedded Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173590-ADSP-TS202SABP-050
Family Name ADSP-TS202S
Introduction Date May 25, 2000
ECCN 3A991.a.2
Country of Origin United States of America
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-TS202SABP-050 CAD Model

Description

The ADSP-TS202SABP-050 is a high-performance digital signal processor (DSP) from Analog Devices Inc., a leader in the semiconductor industry. This processor is part of the TigerSHARC® series, which is renowned for its exceptional computational power and speed. The ADSP-TS202SABP-050 is specifically designed to tackle the most demanding signal processing applications across various industries, including telecommunications, industrial control, military and aerospace, medical imaging, and multimedia.

Key Features

  • High-Performance Processing: With a core frequency of up to 500 MHz, the ADSP-TS202SABP-050 delivers 3000 MIPS (million instructions per second) to ensure rapid data processing and real-time performance.
  • Parallelism: The device features dual compute units with SIMD (Single Instruction, Multiple Data) support, allowing it to perform multiple operations concurrently, significantly improving throughput for parallel processing tasks.
  • Memory Architecture: The DSP is equipped with a large on-chip memory, including a 6 MB integrated L3 RAM, which reduces the need for external memory and speeds up data access.
  • Scalability: The TigerSHARC® processor's link ports and high-bandwidth internal buses support seamless scalability, enabling efficient system expansion and multi-processor configurations.
  • Flexible I/O Options: A variety of peripheral interfaces, including serial ports and link ports, provide versatile connectivity options for integrating the ADSP-TS202SABP-050 into a wide range of applications.

Applications

The ADSP-TS202SABP-050 is well-suited for applications requiring intensive computation and high data throughput. Its powerful architecture makes it ideal for:

  • Wireless and wired communication systems
  • High-definition video and audio processing
  • Advanced radar and sonar systems
  • Medical imaging technologies such as MRI and CT scanners
  • Industrial automation and control systems

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The ADSP-TS202SABP-050 is built to meet stringent industry standards, ensuring reliability and performance in the most critical applications. With its powerful features and robust design, this DSP is an excellent choice for developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess