EN
  • EN
  • DE

ADSP-SC583KBCZ-4A

Part No ADSP-SC583KBCZ-4A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description ARM, 2X 3MB SHARC, SINGLE DDR, L /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series SHARC®
Package Tray
Type Floating Point
Interface CAN, EBI/EMI, Ethernet, DAI, I²C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG
Clock Rate 450MHz
Non-Volatile Memory ROM (512kB)
On-Chip RAM 384kB
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 349-LFBGA, CSPBGA
Supplier Device Package 349-CSPBGA (19x19)
Base Product Number ADSP-SC583
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 1
Win Source Part Number 1230829-ADSP-SC583KBCZ-4A
Ultra Librarian 3D Model Ultra Librarian ADSP-SC583KBCZ-4A CAD Model

Description

Analog Devices Inc. ADSP-SC583KBCZ-4A Product Overview

The ADSP-SC583KBCZ-4A is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to cater to a wide array of applications that demand powerful processing capabilities. This processor is part of the ADSP-SC58x family, which is known for its robust architecture that combines the advantages of a DSP with those of a general-purpose processor.

Key Features

  • Core: The ADSP-SC583KBCZ-4A features a dual-core processor that includes a 450MHz SHARC+ core and an ARM Cortex-A5 core, allowing for efficient multitasking and processing of complex algorithms.
  • Memory: This DSP is equipped with an impressive memory architecture that includes 640KB of L1 SRAM, which can be configured as cache or directly accessed shared memory, as well as 2048KB of L2 SRAM.
  • Peripherals: A variety of integrated peripherals are available, such as Gigabit Ethernet, USB 2.0, and SDIO, which provide flexible connectivity options for a range of applications.
  • Audio and Video Processing: With its powerful processing capabilities, the ADSP-SC583KBCZ-4A excels in audio and video processing applications, delivering high-quality multimedia experiences.
  • Power Efficiency: Despite its performance, the processor is designed to be power-efficient, making it suitable for portable and energy-sensitive applications.

Applications

The ADSP-SC583KBCZ-4A is versatile and can be used in various sectors, including:

  • Industrial Control Systems
  • Automotive Audio and Infotainment
  • Home Theater Systems
  • Professional Audio Equipment
  • Medical Imaging
  • Instrumentation and Measurement Devices

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The ADSP-SC583KBCZ-4A is no exception and is backed by a comprehensive support ecosystem, including detailed documentation, development tools, and a community of engineers and experts to assist in the design and deployment of solutions using this DSP.

Whether you are developing advanced audio systems, sophisticated industrial controls, or innovative medical devices, the ADSP-SC583KBCZ-4A provides the processing power, integration, and reliability required to drive your product to success.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.2169 $110.4338
3+ $45.3062 $135.9186
4+ $43.8904 $175.5616
6+ $42.4746 $254.8476
8+ $41.0588 $328.4704
10+ $36.8112 $368.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess