EN
  • EN
  • DE

ADSP-BF706BCPZ-4

Part No ADSP-BF706BCPZ-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP LP 1024KB L2SR 88LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Blackfin®
Package Tray
Product Status Active
Type Blackfin+
Interface CAN, DSPI, EBI/EMI, I2C, PPI, QSPI, SD/SDIO, SPI, SPORT, UART/USART, USB OTG
Clock Rate 400MHz
Non-Volatile Memory ROM (512kB)
On-Chip RAM 1MB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.10V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 88-VFQFN Exposed Pad, CSP
Supplier Device Package 88-LFCSP-VQ (12x12)
Base Product Number ADSP-BF706
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 846452-ADSP-BF706BCPZ-4
Ultra Librarian 3D Model Ultra Librarian ADSP-BF706BCPZ-4 CAD Model

Description

The ADSP-BF706BCPZ-4 is a cutting-edge digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc., designed to cater to a wide range of signal processing applications. This processor is part of the Blackfin family, which is well-known for its combination of a microcontroller architecture with a DSP, making it ideal for applications that require both control and signal processing functionalities.

Key Features:

  • Core Performance: The ADSP-BF706BCPZ-4 boasts a core frequency of up to 400 MHz, providing robust processing capabilities for complex algorithms and applications.
  • Memory: Equipped with 128 KB L1 SRAM and 256 KB L2 SRAM, this processor ensures ample memory for real-time data processing and storage, enhancing system performance.
  • Peripheral Set: With a rich set of peripherals, including UART, SPI, I2C, CAN, and USB interfaces, this DSP offers versatile connectivity options for various external devices and systems.
  • Power Efficiency: The device is designed with power efficiency in mind, featuring dynamic power management that helps reduce power consumption during operation.
  • Package: The ADSP-BF706BCPZ-4 comes in a compact 88-LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

Applications:

The ADSP-BF706BCPZ-4 is suitable for a diverse array of applications, including but not limited to:

  • Industrial control and automation
  • Audio and video processing
  • Medical instrumentation
  • Automotive systems
  • Instrumentation and measurement devices

Conclusion:

The ADSP-BF706BCPZ-4 from Analog Devices Inc. is a versatile and high-performance signal processor that delivers exceptional computational power, a rich peripheral set, and power efficiency. Its integration of control and DSP capabilities within a single chip makes it an excellent choice for engineers looking to streamline their designs and achieve optimal performance in a wide range of signal processing applications.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0173 $63.0519
6+ $17.2450 $103.4700
9+ $16.7061 $150.3549
13+ $16.1672 $210.1736
16+ $15.6283 $250.0528
22+ $14.0116 $308.2552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,997 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess