EN
  • EN
  • DE

ADSP-BF704BCPZ-4

Part No ADSP-BF704BCPZ-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP LP 512KB L2SR 88LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Blackfin+
Clock Rate 400MHz
Non-Volatile Memory ROM (512 kB)
On-Chip RAM 512kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.10V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 88-LFCSP-VQ (12x12)
Win Source Part Number 1015927-ADSP-BF704BCPZ-4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADSP-BF704
ECCN 5A992.c
Country of Origin Singapore
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADSP-BF704BCPZ-4 CAD Model

Description

Introducing the ADSP-BF704BCPZ-4 from Analog Devices Inc.

The ADSP-BF704BCPZ-4 is a high-performance signal processing microcontroller that is part of the Blackfin family of products from Analog Devices Inc. This processor is designed to deliver exceptional power efficiency and processing capability, making it an ideal choice for a wide range of applications, including industrial control, audio processing, and automotive systems.

Key Features:

  • Core Performance: The ADSP-BF704BCPZ-4 features a 400MHz Blackfin processor core, providing a perfect balance between performance and power consumption. The core is optimized for both control and signal processing tasks, ensuring efficient operation for complex algorithms and applications.
  • Memory: This processor comes with 128KB of L1 SRAM, which can be configured as 64KB of instruction memory and 64KB of data memory, and an additional 1MB of L2 SRAM, which is also user-configurable. This flexible memory architecture allows for efficient data management and high-speed processing.
  • Peripheral Set: A rich set of peripherals accompanies the core, including a variety of timers, serial ports (UART, SPI, I2C), a parallel peripheral interface (PPI), and more. These integrated peripherals support a range of connectivity options and facilitate the design of complex embedded systems.
  • Power Management: The device supports dynamic power management techniques, allowing the frequency and voltage to be independently varied to minimize power consumption during periods of reduced processing requirements.
  • Package: Housed in a compact 88-ball CSP_BGA package, the ADSP-BF704BCPZ-4 is designed for space-constrained applications without compromising on functionality or performance.

Design Support:

Analog Devices Inc. provides comprehensive technical support for the ADSP-BF704BCPZ-4, including detailed datasheets, reference designs, and application notes. Developers can also take advantage of the CrossCore Embedded Studio (CCES) software development environment, which offers advanced debugging tools, middleware libraries, and real-time operating system (RTOS) support to streamline product development.

Applications:

With its robust architecture and versatile feature set, the ADSP-BF704BCPZ-4 is well-suited for applications that require intensive signal processing capabilities, such as:

  • Advanced audio and voice processing
  • Industrial control systems
  • Automotive infotainment and driver assistance systems
  • Instrumentation and measurement equipment

Whether you are developing cutting-edge audio equipment or sophisticated control systems, the ADSP-BF704BCPZ-4 provides the performance, efficiency, and reliability you need to deliver top-notch products.

You May Also Be Interested in

Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.9178 $106.9178
2+ $103.4688 $206.9376
3+ $100.0198 $300.0594
4+ $89.6730 $358.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess