EN
  • EN
  • DE

PMB4819RV1.1EGE

Part No PMB4819RV1.1EGE
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350283-PMB4819RV1.1EGE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMB4819RV1.1EGE CAD Model

Description

The PMB4819RV1.1EGE is a refined version of the PMB4819RV, an integrated front-end receiver IC tailored for mobile TV applications. Manufactured by Infineon Technologies, it builds upon the strengths of its predecessor, offering enhanced performance, improved power efficiency, and optimized integration for portable devices. It is designed to support a wide array of mobile TV standards, ensuring reliable reception of digital TV broadcasts across diverse regions.

Applications

  • Advanced Mobile TV Receivers
  • Next-Generation Portable Media Players
  • High-Performance Smartphones
  • Modern Tablet Devices
  • Sophisticated Automotive Entertainment Systems

Features

  • Enhanced Support for Multiple Mobile TV Standards (DVB-H, DVB-T, ISDB-T, T-DMB, etc.)
  • Optimized Low Power Consumption for Extended Battery Life
  • Improved Integrated Low-Noise Amplifier (LNA) with higher gain and lower noise figure
  • Advanced Integrated Mixer and Intermediate Frequency (IF) Amplifier
  • Increased Sensitivity for Robust Signal Reception in weak signal areas
  • Compact Form Factor for space-constrained device designs
  • Precision Digital Gain Control for Optimal Signal Handling across various signal strengths
  • User-Friendly I2C Control Interface for simplified configuration and control

Benefits

  • Enables High-Quality Mobile TV functionality in portable and mobile devices
  • Delivers Superior Digital TV Reception with enhanced signal clarity
  • Maximizes Battery Life through optimized low power design
  • Reduces External Component Count leading to simplified design and lower BOM costs
  • Streamlines the Design and Manufacturing Process
  • Offers Unparalleled Flexibility to Support Diverse Mobile TV Standards worldwide
  • Greatly Improves Signal Reception even in Challenging Environments with weak or noisy signals

Additional Details

The PMB4819RV1.1EGE operates on a single supply voltage and is housed in a compact QFN package, making it ideal for integration into small form factor devices. It employs advanced filtering and signal processing algorithms to minimize interference and noise, ensuring a clean and reliable signal. The I2C interface provides seamless communication with a host processor for easy configuration and control. Key technical specifications include a wide operating frequency range, exceptional sensitivity, and extremely low power consumption, enabling extended viewing times on mobile devices. Refer to the official Infineon datasheet for the PMB4819RV1.1EGE for precise technical details and application guidelines.

You May Also Be Interested in

Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 56QFN / Telecom IC 56-QFN (8x8)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 48QFN / Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN (7x7)
Lowest to $5.7099
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess