EN
  • EN
  • DE

ADSP-BF561SKBZ500

Part No ADSP-BF561SKBZ500
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Blackfin Embedded Symmetric Multiprocessor | IC DSP 32BIT 500MHZ 297BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface SPI, SSP, UART
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 328kB
Voltage - I/O 2.50V, 3.30V
Voltage - Core 1.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 297-BGA
Supplier Device Package 297-PBGA (27x27)
Family Part Number ADSP-BF561
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142282-ADSP-BF561SKBZ500
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADSP-BF561SKBZ500 CAD Model

Description

The ADSP-BF561SKBZ500 is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional computational capabilities and power efficiency. This product is part of the Blackfin family of processors, which integrates a microcontroller architecture with a DSP to create a versatile and powerful processing solution. The ADSP-BF561SKBZ500 is specifically designed to meet the demanding requirements of embedded processing applications such as automotive, industrial control, and multimedia systems.

Key Features:

  • Dual-Core Processor: ADSP-BF561SKBZ500 features two symmetric, independent cores, each capable of executing up to 600 MHz, which provides a combined performance of 1200 MMACS (Million Multiply Accumulate Operations per Second). This allows for efficient parallel processing and multitasking within applications.
  • On-Chip Memory: The device is equipped with large on-chip memory, including L1 instruction and data caches, as well as L2 SRAM, which is crucial for high-speed data processing and minimizing latency.
  • External Memory Interface: It supports a wide range of external memory options, including SDRAM, flash memory, and other storage types, providing flexibility in system design and scalability.
  • Peripherals and Interfaces: This DSP offers a variety of peripherals such as UART, SPI, SPORT, and CAN, enabling easy integration with a broad range of external devices and systems.
  • Power Management: The ADSP-BF561SKBZ500 includes advanced power management features that help reduce power consumption during idle or low-activity periods, making it suitable for portable and power-sensitive applications.
  • Development Support: Analog Devices provides comprehensive development tools for the ADSP-BF561SKBZ500, including software development kits (SDKs), emulators, and evaluation boards, to facilitate rapid development and deployment of applications.

Applications:

The ADSP-BF561SKBZ500 is ideal for a wide range of applications, such as:

  • Automotive infotainment and driver assistance systems
  • Industrial control and automation
  • Image and video processing
  • Audio processing and voice recognition
  • Medical instrumentation and diagnostics
  • Networking and telecommunications

With its robust architecture, the ADSP-BF561SKBZ500 from Analog Devices Inc. is designed to deliver exceptional performance and reliability, making it a preferred choice for developers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $6.2562
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $9.3844
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess