EN
  • EN
  • DE

ADSP-BF561SKBCZ500

Part No ADSP-BF561SKBCZ500
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description BLACK FIN, EMBEDDED,SYMMETRIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 328kB
Voltage - I/O 2.50V, 3.30V
Voltage - Core 1.25V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 256-CSPBGA (12x12)
Win Source Part Number 077868-ADSP-BF561SKBCZ500
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF561SKBCZ500 CAD Model

Description

ADSP-BF561SKBCZ500: High-Performance Dual-Core Blackfin Processor

The ADSP-BF561SKBCZ500 is a cutting-edge dual-core processor from the renowned manufacturer Analog Devices Inc., designed to deliver high computational power and efficiency for a wide range of embedded applications. This processor is part of the Blackfin family of products, known for their exceptional signal processing performance and power efficiency.

Key Features

  • Dual-Core Architecture: The ADSP-BF561 features two independent Blackfin processor cores, each capable of executing up to 600 MHz, which enables parallel processing and enhances overall system performance.
  • Integrated Memory: It comes with a large on-chip memory, including L1 instruction and data caches and L2 SRAM, reducing the need for external memory components and thus simplifying system design.
  • Advanced Peripherals: The device includes a host of peripherals, such as dual-channel DMA controllers, UART, SPI, SPORT interfaces, and a real-time clock, providing flexibility for interfacing with a wide range of external devices.
  • Power Management: With dynamic power management features, the ADSP-BF561SKBCZ500 allows for optimal power consumption, making it ideal for portable and power-sensitive applications.

Applications

The ADSP-BF561SKBCZ500 is versatile and can be used in various applications that require high-speed signal processing and efficient power management. These include but are not limited to:

  • Industrial Control Systems
  • Medical Imaging Devices
  • Automotive Infotainment
  • Audio and Video Processing
  • Wireless Communication Devices

Technical Specifications

At the heart of the ADSP-BF561SKBCZ500 are two 32-bit RISC-like DSP cores, each with its own set of computational units and control blocks. The processor supports a range of I/O options and has an external bus interface unit that enables direct connection to external memory and peripherals. With its symmetric multiprocessing capabilities, the ADSP-BF561SKBCZ500 ensures efficient load balancing and task management.

In conclusion, the ADSP-BF561SKBCZ500 from Analog Devices Inc. is a robust, dual-core processor that combines performance, flexibility, and power efficiency, making it an excellent choice for developers looking to create sophisticated embedded systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.0267 $102.0534
3+ $41.8681 $125.6043
5+ $40.5597 $202.7985
6+ $39.2513 $235.5078
8+ $37.9429 $303.5432
11+ $34.0178 $374.1958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess