EN
  • EN
  • DE

ADSP-BF561SKBCZ-6V

Part No ADSP-BF561SKBCZ-6V
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 32BIT 600MHZ 256CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Blackfin®
Package Tray
Product Status Active
Type Fixed Point
Interface SPI, SSP, UART
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 328kB
Voltage - I/O 2.50V, 3.30V
Voltage - Core 1.35V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 256-LFBGA, CSPBGA
Supplier Device Package 256-CSPBGA (12x12)
Base Product Number ADSP-BF561
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 860515-ADSP-BF561SKBCZ-6V
Ultra Librarian 3D Model Ultra Librarian ADSP-BF561SKBCZ-6V CAD Model

Description

ADSP-BF561SKBCZ-6V: A High-Performance Dual-Core Blackfin Processor

The ADSP-BF561SKBCZ-6V from Analog Devices Inc. is a state-of-the-art dual-core processor that belongs to the Blackfin family of products, known for their exceptional signal processing capabilities and power efficiency. This processor is specifically designed to meet the rigorous demands of embedded processing applications, including automotive, industrial, and consumer electronics.

Key Features:

  • Dual-Core Architecture: The ADSP-BF561 features two independent Blackfin processor cores, allowing for symmetrical or asymmetrical multiprocessing. This design provides the flexibility to allocate tasks efficiently, ensuring optimal performance and power management.
  • High Clock Speed: With a clock speed of up to 600 MHz, this processor delivers high computational performance, making it suitable for applications that require rapid data processing and real-time response.
  • Integrated Memory: It comes with integrated L1 and L2 memory, which contributes to reduced system costs and increased performance due to the fast access times to critical data and instructions.
  • Advanced Peripherals: The device includes a range of peripherals such as DMA controllers, timers, UART, SPI, and SPORT interfaces, providing versatile options for interfacing with external devices and modules.

Applications:

The ADSP-BF561SKBCZ-6V is ideal for a variety of applications that require robust processing capabilities:

  • Automotive systems such as driver assistance and infotainment
  • Industrial control systems including robotics and automation
  • Consumer electronics like audio and video streaming devices
  • Communication devices that demand high-speed data processing

Reliability and Quality:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADSP-BF561SKBCZ-6V is no exception. It is designed to withstand the challenges of harsh operating environments, ensuring consistent performance and a long operational lifespan.

Conclusion:

The ADSP-BF561SKBCZ-6V processor is a powerful solution for designers looking to leverage dual-core processing within their embedded systems. Its combination of performance, integrated features, and reliability make it an excellent choice for a wide array of applications. Analog Devices Inc. continues to push the boundaries of what is possible in signal processing technology with products like the ADSP-BF561.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $582.0896 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess