EN
  • EN
  • DE

ADSP-BF542BBCZ-5A

Part No ADSP-BF542BBCZ-5A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16BIT 533MHZ 400CSBGA / Embedded Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface CAN, SPI, SSP, TWI, UART, USB
Clock Rate 533MHz
Non-Volatile Memory External
On-Chip RAM 132kB
Voltage - I/O 2.50V, 3.30V
Voltage - Core 1.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 400-LFBGA, CSPBGA
Supplier Device Package 400-CSPBGA (17x17)
Part Number Series ADSP-BF542
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810205-ADSP-BF542BBCZ-5A
Ultra Librarian 3D Model Ultra Librarian ADSP-BF542BBCZ-5A CAD Model

Description

ADSP-BF542BBCZ-5A: High-Performance Digital Signal Processor

The ADSP-BF542BBCZ-5A is a cutting-edge digital signal processor (DSP) from Analog Devices Inc., renowned for its high performance and versatility in handling complex signal processing tasks. This processor is designed to cater to a wide range of applications, including industrial control, automotive systems, communication infrastructure, and consumer electronics.

Key Features:

  • Core Performance: The ADSP-BF542BBCZ-5A boasts a high-speed core with a maximum frequency of 500 MHz, providing robust computational power for demanding signal processing applications.
  • On-Chip Memory: It comes equipped with a substantial amount of integrated on-chip memory, including both SRAM and ROM, enabling efficient data handling and storage without the need for external memory components.
  • Peripheral Set: A comprehensive set of peripherals is integrated into the device, including UART, SPI, SPORT, and CAN interfaces, which facilitate easy communication with other devices and systems.
  • Power Efficiency: The processor is optimized for low power consumption, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Package: It is available in a 208-ball CSPBGA package, which ensures a compact footprint while allowing for efficient thermal management and connectivity.

Advanced Processing Capabilities:

The ADSP-BF542BBCZ-5A incorporates advanced signal processing features such as SIMD (Single Instruction, Multiple Data) extensions and a rich instruction set, which enhance its ability to execute multiple operations in parallel, significantly boosting the processing throughput for multimedia and communication tasks.

Development Support:

Analog Devices Inc. provides comprehensive development support for the ADSP-BF542BBCZ-5A, including software development tools, reference designs, and technical documentation. This support helps to streamline the development process, from initial concept to final product deployment.

Applications:

Thanks to its robust processing capabilities and flexible interfacing options, the ADSP-BF542BBCZ-5A is suitable for a variety of applications such as:

  • Advanced audio and video processing
  • Automotive infotainment and driver assistance systems
  • Wireless communication infrastructure
  • Industrial control systems
  • Medical imaging devices

In summary, the ADSP-BF542BBCZ-5A from Analog Devices Inc. is a powerful and versatile DSP solution that delivers exceptional performance for a multitude of signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7623 $71.2869
6+ $19.4973 $116.9838
8+ $18.8880 $151.1040
11+ $18.2787 $201.0657
15+ $17.6694 $265.0410
19+ $15.8416 $300.9904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess