EN
  • EN
  • DE

ADSP-BF539BBCZ-4F8

Part No ADSP-BF539BBCZ-4F8
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173581-ADSP-BF539BBCZ-4F8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF539BBCZ-4F8 CAD Model

Description

ADSP-BF539BBCZ-4F8: High-Performance Digital Signal Processor

The ADSP-BF539BBCZ-4F8 is a state-of-the-art digital signal processor (DSP) from Analog Devices Inc., renowned for its high performance, reliability, and integration features. Designed to cater to a wide range of applications, this processor is part of the Blackfin family of products, which are well-known for their exceptional signal processing capabilities and power efficiency.

This DSP operates at a core frequency of up to 400 MHz, providing an optimal balance between performance and power consumption. The device is built on a high-performance processor core, integrating a dual-MAC state machine architecture with 32-bit RISC-like instruction set, enabling it to deliver up to 800 MMACs of processing power. Such capabilities make it an ideal choice for embedded applications that require intensive computation, such as industrial control, automotive systems, and audio processing.

Key Features:

  • High-Performance Signal Processing: With a core frequency of 400 MHz, the ADSP-BF539BBCZ-4F8 offers exceptional computational power, ideal for real-time signal processing tasks.
  • Power Efficiency: The Blackfin processor architecture is designed to deliver high performance with low power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Integrated Peripherals: This DSP comes equipped with a variety of on-chip peripherals, including UART, SPI, SPORT, and CAN interfaces, providing versatility in system design and reducing the need for additional components.
  • On-Chip Memory: The device includes integrated memory features such as L1 and L2 SRAM, which facilitate fast and efficient data processing without the need for external memory components.
  • Scalability: The ADSP-BF539BBCZ-4F8 is designed to be scalable, allowing designers to leverage the Blackfin processor family for a range of products and applications, ensuring software and hardware reusability.

In addition to its technical features, the ADSP-BF539BBCZ-4F8 is also supported by Analog Devices' crosscore development tools, which include compilers, debuggers, and emulators, to streamline the development process. Furthermore, the availability of extensive documentation and a supportive community of developers makes it easier for engineers to bring their products to market quickly and efficiently.

Overall, the ADSP-BF539BBCZ-4F8 is a powerful and versatile DSP that delivers the performance needed for complex signal processing tasks while maintaining efficiency and ease of integration, making it a top choice for engineers and product developers across various industries.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess