EN
  • EN
  • DE

BAS16VY,115

Part No BAS16VY,115
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description Small Signal Switching Diodes High-speed switching diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel package
Diode Configuration 3 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Maximum) @ If 1.25V @ 150mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 500nA @ 80V
Operating Temperature - Junction -55°C ~ 150°C
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package 6-TSSOP
Win Source Part Number 769676-BAS16VY,115
Popularity Medium
Supply and Demand Status Limited
Family Name BAS16VY
Introduction Date August 31, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BAS16VY,115 CAD Model

Description

The BAS16VY,115 is a high-speed switching diode array from Nexperia USA Inc. It consists of two series-connected diodes in a small SOT-23 (TO-236AB) Surface Mount Device (SMD) plastic package. This diode array is designed for various high-speed switching applications where fast recovery time and low forward voltage are critical.

Applications:

  • High-speed switching circuits
  • General-purpose switching
  • Reverse polarity protection
  • Logic circuits
  • Clamping circuits

Features:

  • High switching speed: Fast reverse recovery time.
  • Low forward voltage: Minimizes power loss.
  • Small SOT-23 package: Space-saving design.
  • High reverse voltage: Provides protection against voltage spikes.
  • Lead-free terminal finishing: RoHS compliant.

Benefits:

  • Improved circuit efficiency: Fast switching and low forward voltage reduce power dissipation.
  • Reduced board space: The small SOT-23 package allows for dense circuit designs.
  • Enhanced circuit protection: High reverse voltage protects against voltage transients.
  • Reliable performance: Designed for stable operation over a wide temperature range.

Technical Specifications:

The BAS16VY,115 has the following key specifications:

  • Configuration: Series
  • Diode Type: Switching Diode
  • Voltage - DC Reverse (Vr) (Max): 100V
  • Current - Average Rectified (Io): 215mA
  • Current - Peak Non-Rep Surge (Ifsm): 4A
  • Speed: Fast Recovery =< 500ns, > 200mA (Io)
  • Reverse Recovery Time (trr): 4 ns
  • Voltage - Forward (Vf) (Max) @ If: 1.25V @ 100mA
  • Current - Reverse Leakage @ Vr: 50 nA @ 80 V
  • Operating Temperature - Junction: 150°C
  • Package / Case: SOT-23-3 (TO-236AB)
  • Mounting Type: Surface Mount

This diode array is commonly used in applications where a combination of speed and compact size is important. The SOT-23 package ensures easy mounting and integration into modern circuit boards. Its lead-free terminal finish contributes to environmental compliance.

You May Also Be Interested in

Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
640+ $0.0785 $50.2400
1,365+ $0.0735 $100.3275
2,115+ $0.0710 $150.1650
3,030+ $0.0661 $200.2830
3,935+ $0.0636 $250.2660
4,910+ $0.0611 $300.0010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 142,980 pieces
MOQ: 640 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess