EN
  • EN
  • DE

ADSP-BF537BBC-5A

Part No ADSP-BF537BBC-5A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR 16BIT 182CSBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 132kB
Voltage - I/O 2.50V, 3.30V
Voltage - Core 1.26V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 182-CSPBGA (12x12)
Win Source Part Number 198855-ADSP-BF537BBC-5A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF537BBC-5A CAD Model

Description

Product Overview

ADSP-BF537BBC-5A is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to cater to a vast array of applications that require efficient data processing, high-speed computation, and reliable operation. This processor is a part of the Blackfin family of products, which are well-known for their dual functionality of a microcontroller and a DSP, making them ideal for embedded systems that require both control and signal processing capabilities.

Key Features

  • High-Performance Signal Processing: With its core running at up to 600MHz, the ADSP-BF537BBC-5A offers excellent performance for demanding signal processing tasks.
  • Integrated Peripherals: This DSP comes with a range of on-chip peripherals including Ethernet MAC, CAN controller, SPI, UART, and timers, which help reduce system costs and board space.
  • Large On-Chip Memory: It includes 148KB of on-chip memory that can be configured as SRAM, cache, or a combination of both, providing flexibility and speed for critical operations.
  • External Memory Interface: The processor supports a variety of external memory options including SDRAM, flash memory, and other storage types, allowing for scalable memory solutions.
  • Power Management: Advanced power management techniques are employed to minimize power consumption during operation and idle periods, making it suitable for power-sensitive applications.

Applications

The ADSP-BF537BBC-5A is versatile and can be used in various applications such as:

  • Industrial Control Systems
  • Automotive Infotainment and Telematics
  • Networking and Telecommunications
  • Image and Video Processing
  • Portable Medical Devices

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The ADSP-BF537BBC-5A is designed to meet the stringent requirements of industrial and automotive markets, ensuring reliability and performance in extreme conditions.

Support and Resources

Developers can access a wealth of resources including datasheets, technical documentation, application notes, and software tools to facilitate the design and development process with the ADSP-BF537BBC-5A.

Whether you are developing advanced communication systems or sophisticated control applications, the ADSP-BF537BBC-5A from Analog Devices Inc. offers a compelling blend of performance, integration, and efficiency to drive your next-generation embedded solutions.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.8814 $106.8814
2+ $103.4337 $206.8674
3+ $99.9860 $299.9580
4+ $89.6419 $358.5676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess