EN
  • EN
  • DE

ADSP-BF535PKBZ-300

Part No ADSP-BF535PKBZ-300
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 260 BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Part Status Obsolete (End Of Life)
Type Fixed Point
Interface PCI, SPI, SSP, UART, USB
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 308kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 260-BBGA
Supplier Device Package 260-PBGA (19x19)
Part Number Series ADSP-BF535
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809614-ADSP-BF535PKBZ-300
Ultra Librarian 3D Model Ultra Librarian ADSP-BF535PKBZ-300 CAD Model

Description

ADSP-BF535PKBZ-300 Product Image

The ADSP-BF535PKBZ-300, from the renowned semiconductor manufacturer Analog Devices Inc., is a cutting-edge signal processor that combines the best of performance, power efficiency, and versatility. This processor is part of the Blackfin family of products, which are known for their dual-MAC DSP core architecture, making them ideal for a wide array of applications, including but not limited to audio, video, and automotive systems.

Key Features

  • High-Performance Signal Processing: With a 300 MHz core clock speed, the ADSP-BF535PKBZ-300 provides ample processing power for complex algorithms and real-time data processing.
  • Integrated Peripherals: The processor includes a range of integrated peripherals that reduce the need for external components, simplifying design and reducing system cost.
  • Power Efficiency: The device is designed with power efficiency in mind, making it suitable for portable and battery-powered applications where energy consumption is a critical factor.
  • Flexible Memory Interface: It supports a variety of memory types, including SDRAM, flash, and ROM, providing designers with the flexibility to choose the best memory solution for their application.
  • Robust I/O Capabilities: With its rich set of I/O options, the ADSP-BF535PKBZ-300 can interface with a wide range of external devices, sensors, and actuators.

Applications

The processor is well-suited for applications that require intensive signal processing capabilities such as:

  • Industrial Control Systems
  • Automotive Audio and Navigation Systems
  • Wireless and Wired Communication Devices
  • Medical Imaging Equipment
  • Instrumentation and Measurement Devices

Design Support

Analog Devices Inc. offers comprehensive design support for the ADSP-BF535PKBZ-300, including technical documentation, development tools, and software libraries. This support ensures that engineers can maximize the processor's capabilities and reduce time-to-market for their products.

Part Number: ADSP-BF535PKBZ-300

Manufacturer: Analog Devices Inc.

You May Also Be Interested in

NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,940.2986 $1,940.2986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess