EN
  • EN
  • DE

ADSP-TS201SYBPZ-050

Part No ADSP-TS201SYBPZ-050
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC PROCESSOR 500MHZ 576-SBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete(EOL)
Type Fixed/Floating Point
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 3MB
Voltage - I/O 2.50V
Voltage - Core 1.05V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 576-BGA-ED (25x25)
Win Source Part Number 198867-ADSP-TS201SYBPZ-050
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-TS201SYBPZ-050 CAD Model

Description

Introducing the ADSP-TS201SYBPZ-050 from Analog Devices Inc.

The ADSP-TS201SYBPZ-050 is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This product is part of the TigerSHARC® processor family, which is well-known for its exceptional processing power and efficiency. The TigerSHARC processor is specifically designed to handle complex algorithms and intensive computational tasks, making it an ideal choice for a wide range of applications, including telecommunications, industrial control, military systems, and image processing.

This DSP is built on a 32-bit architecture and features a core clock frequency of 500 MHz, which allows for rapid data processing and real-time performance. The ADSP-TS201SYBPZ-050 is equipped with a large on-chip memory, including a 24 MB shared memory pool, which enables efficient data management and high-speed data access. This generous memory provision is complemented by the processor's support for a variety of external memory interfaces, allowing for further expansion if required.

Analog Devices Inc. has designed the ADSP-TS201SYBPZ-050 with parallelism in mind. The DSP supports both SIMD (Single Instruction, Multiple Data) and VLIW (Very Long Instruction Word) capabilities, which significantly enhance its processing throughput. This means that the ADSP-TS201SYBPZ-050 can perform multiple operations concurrently, leading to faster execution of complex algorithms and signal processing tasks.

The ADSP-TS201SYBPZ-050 also boasts a range of integrated peripherals, including serial ports, link ports, and timers, which facilitate easy integration into a variety of system configurations. Its flexible interface options ensure that this DSP can be seamlessly incorporated into both new designs and existing systems requiring an upgrade in processing power.

With its robust set of features, the ADSP-TS201SYBPZ-050 from Analog Devices Inc. stands out as a powerful and versatile digital signal processor. Whether for audio processing, image manipulation, or advanced control systems, this processor delivers the performance needed to meet the most demanding requirements of modern electronic applications.

For engineers and system designers looking for a DSP that offers both high-speed computation and reliability, the ADSP-TS201SYBPZ-050 is an excellent choice that promises to drive innovation and efficiency in their products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,257.7444 $1,257.7444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess