EN
  • EN
  • DE

ADSP-BF533SBBCZ400

Part No ADSP-BF533SBBCZ400
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC PROCESSOR DL 400MHZ 160CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 400MHz
Non-Volatile Memory ROM (1 kB)
On-Chip RAM 148kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 160-CSPBGA (12x12)
Win Source Part Number 198848-ADSP-BF533SBBCZ400
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF533SBBCZ400 CAD Model

Description

ADSP-BF533SBBCZ400: A High-Performance Digital Signal Processor from Analog Devices Inc.

The ADSP-BF533SBBCZ400 is a member of the Blackfin family of products, which are known for their exceptional signal processing capabilities and power efficiency. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this digital signal processor (DSP) is designed to meet the demanding needs of embedded processing applications.

Key Features:

  • High-Performance Signal Processing: With a core clock speed of up to 400 MHz, the ADSP-BF533SBBCZ400 offers a high level of processing power, making it ideal for applications that require intensive computation, such as audio and video processing, industrial control, and image analysis.
  • Power Efficiency: The DSP is designed with power-sensitive applications in mind, offering a range of power-saving features, including a sleep mode and a dynamic power management system that adjusts the power consumption based on the processing load.
  • On-Chip Memory: It comes equipped with integrated on-chip memory, reducing the need for external memory components and simplifying the design process. This includes a large amount of SRAM for data storage and instruction caching.
  • Peripheral Set: The ADSP-BF533SBBCZ400 boasts a rich set of peripherals, including UART, SPI, SPORT (Serial Port), and general-purpose I/Os, which enable it to interface with a wide variety of external devices and systems.
  • Flexibility: Its flexible architecture and comprehensive development tools support rapid prototyping and development, allowing for customization to specific application requirements.

Applications:

The ADSP-BF533SBBCZ400 is versatile and can be used in several applications, including but not limited to:

  • Automotive audio, telematics, and driver assistance systems
  • Professional and consumer audio systems
  • Industrial control systems
  • Medical imaging devices
  • Communications infrastructure

Analog Devices Inc. has a long-standing reputation for delivering products that push the boundaries of performance and integration. The ADSP-BF533SBBCZ400 is no exception, providing developers with a robust platform to build advanced digital signal processing solutions that are both powerful and energy-efficient.

For more detailed technical specifications and support resources, please visit the Analog Devices Inc. website or consult the ADSP-BF533SBBCZ400 datasheet.

You May Also Be Interested in

Texas Instruments
IC
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.4601 $53.4601
3+ $43.8647 $131.5941
4+ $42.4940 $169.9760
5+ $41.1232 $205.6160
7+ $39.7524 $278.2668
9+ $35.6401 $320.7609
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,665 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess