EN
  • EN
  • DE

ADSP-BF532SBBC400

Part No ADSP-BF532SBBC400
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR 16B 400MHZ 160CSBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Clock Rate 400MHz
Non-Volatile Memory ROM (1 kB)
On-Chip RAM 84kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 160-CSPBGA (12x12)
Win Source Part Number 077857-ADSP-BF532SBBC400
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADSP-BF532SBBC400 CAD Model

Description

Analog Devices Inc. ADSP-BF532SBBC400: High-Performance Digital Signal Processor

The ADSP-BF532SBBC400 is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to deliver exceptional processing power and efficiency for a wide range of applications. This DSP is part of the Blackfin family of processors, which are renowned for their dual MAC architecture, combining the features of a microcontroller (MCU) and a DSP to offer both control and signal processing capabilities.

With a core clock speed of 400 MHz, the ADSP-BF532SBBC400 is capable of executing up to 800 MMACS (million multiply-accumulate operations per second), making it an excellent choice for audio and video processing, industrial control, biomedical systems, and automotive applications. The processor's high level of integration and performance enables developers to implement complex algorithms and signal processing functions with ease.

The ADSP-BF532SBBC400 features a 16-bit external bus interface, offering a flexible and efficient means of connecting to external memory and peripherals. This DSP also includes a host of integrated peripherals, such as UARTs, SPI, timers, and a real-time clock, which help to reduce system costs and board space. The processor's dynamic power management capabilities allow for optimal power consumption in varying processing scenarios, making it suitable for portable and power-sensitive applications.

Developers can take advantage of the Blackfin Processor's SIMD (single instruction, multiple data) architecture, which accelerates data processing and improves overall system performance. The ADSP-BF532SBBC400 also supports a wide range of development tools and software, including cross-compilers, emulators, and evaluation boards, which facilitate rapid development and debugging of complex applications.

For applications requiring robust and high-speed signal processing, the ADSP-BF532SBBC400 from Analog Devices Inc. offers a compelling combination of performance, integration, and efficiency. Its advanced features and capabilities make it an ideal choice for designers looking to push the boundaries of what's possible in embedded processing.

To learn more about the ADSP-BF532SBBC400 and other Blackfin processors, or to request samples and technical support, visit the Analog Devices Inc. website.

You May Also Be Interested in

Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1818 $69.5454
6+ $19.0210 $114.1260
9+ $18.4266 $165.8394
12+ $17.8322 $213.9864
15+ $17.2378 $258.5670
20+ $15.4546 $309.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,794 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess