EN
  • EN
  • DE

ADSP-BF525

Part No ADSP-BF525
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Blackfin Embedded Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142254-ADSP-BF525
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF525 CAD Model

Description

ADSP-BF525: Blackfin Embedded Processor from Analog Devices Inc.

The ADSP-BF525 processor is a high-performance, power-efficient, embedded processor from Analog Devices Inc., a leader in high-performance signal processing solutions. This processor is part of the Blackfin family of products, which are renowned for their innovative architecture that combines the features of a microcontroller (MCU) and a digital signal processor (DSP) into a single chip, offering system designers a versatile and flexible solution for managing complex digital signal processing tasks and control applications.

The ADSP-BF525 is designed to support a wide range of applications, including automotive, industrial, medical, and consumer electronics. It is particularly well-suited for applications that require significant signal processing capabilities along with real-time control, such as audio and video processing, voice recognition, and image analysis.

Key Features of the ADSP-BF525 Processor:

  • High-Performance Signal Processing: With its Blackfin core, the ADSP-BF525 offers excellent signal processing performance, making it ideal for multimedia and communication applications.
  • Power Efficiency: The processor is designed for low-power consumption, which is critical for portable and battery-operated devices.
  • Integrated Peripherals: The ADSP-BF525 includes a range of integrated peripherals, such as UART, SPI, CAN, and timers, which reduce the need for external components and help to lower system costs.
  • Programmability: The processor supports a rich instruction set and is programmable in both C and assembly language, offering flexibility in software development.
  • On-Chip Memory: It comes with embedded SRAM and the ability to interface with external memory, providing ample storage for real-time applications.
  • Scalability: The Blackfin processor family offers scalability, allowing designers to choose the best fitting processor for their application needs.

In conclusion, the ADSP-BF525 from Analog Devices Inc. is a robust and versatile embedded processor that offers a unique combination of DSP performance and microcontroller functionality. Its efficient power consumption and rich set of integrated peripherals make it a compelling choice for designers looking to create sophisticated and power-sensitive embedded applications.

For more information and technical specifications, visit the Analog Devices Inc. website or consult the ADSP-BF525 datasheet.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess