EN
  • EN
  • DE

ADSP-BF524KBCZ-3C2

Part No ADSP-BF524KBCZ-3C2
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTRLR 300MHZ 289CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Blackfin®
Package Tray
Product Status Active
Type Fixed Point
Interface DMA, I2C, PPI, SPI, SPORT, UART, USB
Clock Rate 300MHz
Non-Volatile Memory ROM (32kB)
On-Chip RAM 132kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 289-LFBGA, CSPBGA
Supplier Device Package 289-CSPBGA (12x12)
Base Product Number ADSP-BF524
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 910985-ADSP-BF524KBCZ-3C2
Ultra Librarian 3D Model Ultra Librarian ADSP-BF524KBCZ-3C2 CAD Model

Description

The ADSP-BF524KBCZ-3C2 is a high-performance, power-efficient, embedded processor from Analog Devices Inc., which is part of their Blackfin family of products. This processor is designed to deliver exceptional performance in demanding applications while maintaining low power consumption, making it ideal for portable and power-sensitive applications.

Key Features:

  • Core Performance: The Blackfin core combines features of both DSPs and microcontrollers, which makes it perfect for a variety of applications that require signal processing and control processing capabilities.
  • Operating Frequency: The processor operates at a frequency of up to 300MHz, providing the computational power needed for complex algorithms and signal processing tasks.
  • Integrated Memory: It comes with integrated L1 and L2 memory, which can significantly improve the speed and efficiency of data processing.
  • Power Management: With dynamic power management options, the ADSP-BF524KBCZ-3C2 allows for optimal power consumption tailored to the performance needs of the application.
  • Peripheral Set: This processor includes a rich set of peripherals such as UART, SPI, SPORT, CAN, and more, providing flexibility in system design.
  • Package: Housed in a 289-ball CSPBGA package, the ADSP-BF524KBCZ-3C2 is designed for compact and integrated designs.

Applications:

The ADSP-BF524KBCZ-3C2 is versatile and can be used in a wide array of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Audio, Video, and Navigation Systems
  • Portable Medical Devices
  • Instrumentation
  • Smart Home Devices
  • Networking and Telecommunications Equipment

Reliability and Support:

Analog Devices Inc. is known for its commitment to quality and reliability. The ADSP-BF524KBCZ-3C2 is backed by comprehensive technical support and documentation, ensuring that designers can confidently integrate this processor into their systems and bring robust products to market.

Overall, the ADSP-BF524KBCZ-3C2 from Analog Devices Inc. is a powerful solution for embedded applications requiring a blend of signal processing and control tasks, all within a power-conscious design framework.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess