EN
  • EN
  • DE

ADSP-BF516KBCZ-4

Part No ADSP-BF516KBCZ-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16/32B 400MHZ 168CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Manufacturer Analog Devices Inc.
Series Blackfin®
Package Tray
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 168-LFBGA, CSPBGA
Case / Package 168-CSPBGA (12x12)
Family Name ADSP-BF516
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910984-ADSP-BF516KBCZ-4
Ultra Librarian 3D Model Ultra Librarian ADSP-BF516KBCZ-4 CAD Model

Description

ADSP-BF516KBCZ-4: High-Performance Digital Signal Processor

The ADSP-BF516KBCZ-4 is a state-of-the-art digital signal processor (DSP) from Analog Devices Inc., renowned for its high performance and versatility in handling complex signal processing tasks. This processor is part of the Blackfin family, which is well-known for its combination of a microcontroller architecture with a DSP, making it an ideal choice for embedded applications that require intensive processing capabilities.

Key Features:

  • High-Performance Signal Processing: With its optimized instruction set, the ADSP-BF516KBCZ-4 provides efficient computation for a wide array of signal processing applications, including audio, video, and voice processing.
  • Integrated Dual-Core Architecture: The processor features a dual-core architecture that allows for parallel processing, significantly boosting the overall system performance.
  • On-Chip Memory: It comes equipped with on-chip memory, which includes both L1 and L2 SRAM, reducing the need for external memory components and simplifying system design.
  • Low Power Consumption: Designed with power efficiency in mind, this DSP operates at low power, making it suitable for battery-powered and portable devices.
  • Robust Connectivity: The processor supports a variety of peripheral interfaces including SPI, UART, CAN, and USB, enabling easy integration with other system components.
  • Real-Time Processing: With its high clock speed and real-time processing capabilities, the ADSP-BF516KBCZ-4 can handle time-sensitive tasks efficiently.

Applications:

The ADSP-BF516KBCZ-4 DSP is highly versatile and can be used in various applications such as:

  • Industrial control systems
  • Automotive audio and navigation systems
  • Telecommunications infrastructure
  • Medical imaging devices
  • Consumer electronics

Technical Specifications:

At the core of the ADSP-BF516KBCZ-4 lies a powerful processor with a maximum core frequency of 400MHz, providing ample computational speed for demanding tasks. The device is packaged in a 160-ball CSPBGA, which is compact and suitable for space-constrained applications.

This DSP by Analog Devices is a reliable and efficient solution for designers looking to implement advanced signal processing in their applications. With its robust feature set and high-performance capabilities, the ADSP-BF516KBCZ-4 is a prime choice for a multitude of embedded systems that require sophisticated processing power.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess