EN
  • EN
  • DE

ADSP-BF514BBCZ-4F4

Part No ADSP-BF514BBCZ-4F4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Blackfin Embedded Processor | IC DSP 16/32B 400MHZ 168CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Type Fixed Point
Interface I2C, PPI, RSI, SPI, SPORT, UART/USART
Clock Rate 400MHz
Non-Volatile Memory FLASH (4Mbit)
On-Chip RAM 116kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 168-LFBGA, CSPBGA
Supplier Device Package 168-CSPBGA (12x12)
Family Part Number ADSP-BF514
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142250-ADSP-BF514BBCZ-4F4
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF514BBCZ-4F4 CAD Model

Description

ADSP-BF514BBCZ-4F4: High-Performance Digital Signal Processor

The ADSP-BF514BBCZ-4F4 is a cutting-edge digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This processor is part of the Blackfin family, which is known for its high performance, signal processing capabilities, and power efficiency. It is an ideal solution for a variety of applications, including automotive, industrial, medical, and communication systems.

Key Features

  • Core Performance: The ADSP-BF514BBCZ-4F4 operates at a core frequency of 400MHz, providing robust processing power for complex algorithms and data-intensive tasks.
  • Memory: It includes 116KB of on-chip memory, which is divided into 64KB of L1 instruction memory, 32KB of L1 data memory, and 20KB of L2 memory, ensuring efficient data handling and storage capabilities.
  • Peripheral Set: This DSP is equipped with a rich set of peripherals, including UART, SPI, SPORT, PPI, and CAN interfaces, allowing for flexible connectivity options and easy integration into various systems.
  • Power Management: With dynamic power management options and a sleep mode feature, the ADSP-BF514BBCZ-4F4 ensures power consumption is kept to a minimum, making it suitable for battery-powered devices.

Advanced Signal Processing

The processor's advanced signal processing capabilities are a result of its innovative architecture, which combines control processing with digital signal processing. This allows the ADSP-BF514BBCZ-4F4 to execute complex algorithms efficiently, making it perfect for applications requiring fast and accurate signal processing, such as audio and video processing, sensor data analysis, and real-time control systems.

Development Support

Analog Devices Inc. provides extensive development support for the ADSP-BF514BBCZ-4F4, including software development tools, emulators, and evaluation boards. Developers can leverage these tools to accelerate the development process and bring their products to market faster.

Package and Temperature Range

The ADSP-BF514BBCZ-4F4 is available in a 208-ball CSPBGA package, ensuring compact size and reliability. It is designed to operate in the industrial temperature range of -40°C to +85°C, making it robust and suitable for harsh environments.

In summary, the ADSP-BF514BBCZ-4F4 from Analog Devices Inc. is a powerful, efficient, and versatile digital signal processor that meets the demands of modern high-performance embedded systems. Its combination of processing power, memory, and peripherals, along with robust development support, makes it an excellent choice for engineers and developers looking to create sophisticated applications.

You May Also Be Interested in

Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess