EN
  • EN
  • DE

ADSP-BF504BCPZ-4

Part No ADSP-BF504BCPZ-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC CCD SIGNAL PROCESSOR 88LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface CAN, EBI/EMI, I2C, IrDA, PPI, SPI, SPORT, UART/USART
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 68kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.29V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 88-VFQFN Exposed Pad, CSP
Supplier Device Package 88-LFCSP-VQ (12x12)
Part Number Series ADSP-BF504
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810827-ADSP-BF504BCPZ-4
Ultra Librarian 3D Model Ultra Librarian ADSP-BF504BCPZ-4 CAD Model

Description

ADSP-BF504BCPZ-4: High-Performance Digital Signal Processor

The ADSP-BF504BCPZ-4 is a cutting-edge digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. Designed to deliver high-performance signal processing capabilities, this DSP is an ideal solution for a wide range of applications that require efficient data manipulation, such as audio processing, industrial control, and communication systems.

At the heart of the ADSP-BF504BCPZ-4 lies a powerful core that operates at a frequency of up to 400MHz, providing the computational horsepower needed for complex algorithms and signal processing tasks. This DSP is based on the Blackfin processor family, which is well-known for its combination of a microcontroller-like programmability with the computational power and speed of a DSP.

Key Features:

  • Core Performance: The processor core is capable of executing up to 800 MMACS (Million Multiply-Accumulates per Second), making it suitable for high-speed numeric processing.
  • Memory: It comes with on-chip memory, including 16KB of L1 instruction memory, 16KB of L1 data memory, and 128KB of L2 memory, which can be configured as SRAM, cache, or a combination of both.
  • Peripheral Set: The ADSP-BF504BCPZ-4 is equipped with a rich set of peripherals, including UART, SPI, SPORT, and CAN interfaces, providing versatile connectivity options.
  • Power Efficiency: With power management features that enable dynamic control over both performance and power consumption, this DSP is optimized for power-sensitive applications.
  • Packaging: It is available in a 64-lead LFCSP (Lead Frame Chip Scale Package) that minimizes the footprint on the printed circuit board and is suitable for space-constrained applications.

The ADSP-BF504BCPZ-4 also supports a variety of development tools, including cross-compilers, emulators, and evaluation boards, which facilitate rapid development and debugging of applications. The combination of performance, power efficiency, and development support makes the ADSP-BF504BCPZ-4 a versatile choice for designers looking to leverage the power of DSP for their next project.

Whether you are developing advanced audio equipment, sophisticated industrial control systems, or reliable communication devices, the ADSP-BF504BCPZ-4 from Analog Devices Inc. offers a blend of performance, integration, and efficiency that can help you achieve your design goals.

You May Also Be Interested in

Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.5501 $99.1002
3+ $40.6565 $121.9695
4+ $39.3860 $157.5440
6+ $38.1155 $228.6930
7+ $36.8450 $257.9150
10+ $33.0334 $330.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,679 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess