EN
  • EN
  • DE

ADSP-21992BBC

Part No ADSP-21992BBC
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR 16BIT 196CSPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196612-ADSP-21992BBC
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Embedded DSP (Digital Signal Processors)
Series ADSP-21xx
Package Bag
Product Status Obsolete
Type Fixed Point
Interface SPI, SSP
Clock Rate 150MHz
Non-Volatile Memory External
Ultra Librarian 3D Model Ultra Librarian ADSP-21992BBC CAD Model

Description

ADSP-21992BBC: High-Performance Digital Signal Processor

The ADSP-21992BBC is a cutting-edge digital signal processor (DSP) from the reputable Analog Devices Inc., designed to cater to a broad range of applications that require high-speed numerical processing. This processor is ideal for applications such as audio processing, telecommunications, industrial control, and biomedical signal processing among others.

At the core of the ADSP-21992BBC is a powerful 32-bit DSP core, which enables it to perform complex mathematical operations at high speeds, thereby increasing the efficiency and performance of the system it is embedded in. The processor boasts a high clock speed and a large on-chip memory, which reduces the need for external components and simplifies system design.

One of the key features of the ADSP-21992BBC is its flexible architecture. It is designed to be easily programmable and supports various DSP algorithms, making it highly adaptable to specific application requirements. Its robust instruction set is optimized for DSP operations, which includes multiply-accumulate (MAC) operations, bit-reverse and modulo addressing, among others.

The processor also comes with a range of peripherals that enhance its functionality. These include serial ports for communication, timers, and input/output ports, allowing it to interface with other devices within a system seamlessly. The ADSP-21992BBC also supports various power management options, which is critical for battery-powered or energy-sensitive applications.

For developers, Analog Devices Inc. provides extensive support in the form of development tools, software libraries, and documentation, which makes the integration of the ADSP-21992BBC into products much more accessible. Additionally, the processor is engineered for reliability and durability, ensuring that it can operate under strenuous conditions without performance degradation.

In summary, the ADSP-21992BBC from Analog Devices Inc. is a highly capable digital signal processor that offers a blend of performance, flexibility, and efficiency. It is a top choice for engineers looking to incorporate advanced DSP capabilities into their products.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess