EN
  • EN
  • DE

BZX284-C12 (12V)

Part No BZX284-C12 (12V)
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238761-BZX284-C12 (12V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX284-C12 (12V) CAD Model

Description

The BZX284-C12 is a high-performance, precision Zener diode from NXP Semiconductors, engineered to provide a stable and reliable voltage reference. This component is specifically designed to offer a nominal Zener voltage of 12V, making it an ideal choice for a wide range of electronic applications that require voltage regulation and voltage reference solutions.

Key Features:

  • Stable Zener Voltage: The BZX284-C12 provides a precise 12V output, which is crucial for maintaining consistent performance in voltage-sensitive circuits.
  • Low Leakage Current: This Zener diode exhibits minimal leakage current, enhancing its efficiency and reliability in various applications.
  • High Power Dissipation: With a power dissipation of 400 mW, the BZX284-C12 can withstand higher power levels, making it suitable for more demanding electrical environments.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, ensuring stability and performance under varying environmental conditions.
  • Compact Package: The small SOD110 package allows for high-density mounting and is compatible with automatic pick and place equipment, facilitating easier integration into complex circuits.

Applications:

The BZX284-C12 Zener diode is versatile and can be used in a variety of applications, including:

  • Voltage regulation circuits
  • Overvoltage and surge protection
  • Power supply stabilization
  • Reference voltage circuits in analog-to-digital converters
  • Energy management systems

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality components that meet stringent industry standards. The BZX284-C12 is manufactured with the latest technology to ensure optimal performance and durability. Its robust construction and precise manufacturing process result in a highly reliable component that designers and engineers can trust for their critical applications.

Whether you are designing consumer electronics, automotive systems, or industrial equipment, the BZX284-C12 offers the performance and reliability that your projects require. With NXP's reputation for excellence in semiconductor solutions, this Zener diode is the ideal choice for maintaining voltage stability in your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess