EN
  • EN
  • DE

ADSP-2189NBCAZ-320

Part No ADSP-2189NBCAZ-320
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16BIT 80MHZ 144CSBGA /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Bulk
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 80MHz
Non-Volatile Memory External
On-Chip RAM 192kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.90V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LFBGA, CSPBGA
Supplier Device Package 144-CSPBGA (10x10)
Base Product Number ADSP-2189
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names ANAANAADSP-2189NBCAZ-320,2156-ADSP-2189NBCAZ-320,-2735-ADSP-2189NBCAZ-320
Standard Package 1
Win Source Part Number 964005-ADSP-2189NBCAZ-320
Ultra Librarian 3D Model Ultra Librarian ADSP-2189NBCAZ-320 CAD Model

Description

The ADSP-2189NBCAZ-320 is a high-performance digital signal processor (DSP) from Analog Devices Inc., a leader in the semiconductor industry. This DSP is part of the ADSP-218x family, known for its exceptional computational power and efficiency, making it an ideal choice for a wide array of applications including audio processing, industrial control, biometrics, and instrumentation.

Key Features:

  • High Clock Speed: The device operates at a clock speed of 320 MHz, providing high throughput for data-intensive tasks.
  • Processing Power: With a 16-bit fixed-point architecture, the ADSP-2189NBCAZ-320 delivers powerful signal processing capabilities, suitable for a variety of complex algorithms.
  • On-Chip Memory: It comes equipped with integrated program and data memory, enhancing performance by reducing external memory access latency.
  • Peripheral Integration: This DSP includes a range of integrated peripherals, such as serial ports, timers, and a host interface, facilitating easier system integration and connectivity.
  • Power Efficiency: Designed with power efficiency in mind, the ADSP-2189NBCAZ-320 is suitable for applications where power consumption is a critical factor.

Applications:

The versatility of the ADSP-2189NBCAZ-320 makes it an excellent choice for various applications. It's particularly well-suited for:

  • Audio and speech processing systems requiring high-quality signal manipulation.
  • Industrial control systems where precise and rapid signal processing is necessary.
  • Advanced communication systems, such as modems and wireless infrastructure.
  • Medical imaging devices, where accurate and fast signal processing can significantly impact performance.

Product Details:

As a product of Analog Devices Inc., the ADSP-2189NBCAZ-320 is backed by a company with a reputation for quality and reliability. This DSP is available in a 100-pin LQFP (Low Profile Quad Flat Package), ensuring a compact footprint for space-constrained applications. With its robust set of features and capabilities, the ADSP-2189NBCAZ-320 stands out as a superior choice for designers looking to leverage advanced DSP technology to elevate their products' performance.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess